Catalog Object Cloud
Nanocable

Nanocable 10.15.8301-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black

Product code:
10.15.8301-L150
Brand:
Nanocable
Product name:
10.15.8301-L150
GTIN (EAN/UPC):
8433281016767
Bullet Points Nanocable 10.15.8301-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
  • HDMI V2.1 cable with male Type A connectors on both ends
  • Speed up to 48 Gbps, ideal for high-definition and high-bandwidth content
  • Multiple shielding for optimal reduction of electromagnetic interference
  • Backward compatible with previous versions of the HDMI standard
  • Supports video resolutions up to 8K@60Hz and 4K@120Hz
  • Compatible with Dynamic HDR
  • Supports enhanced audio return channel (eARC)
  • Compatible with 3D content
  • Supports up to 32 channels of uncompressed digital audio
  • Copper-clad steel (CCS) conductors
Long product name Nanocable 10.15.8301-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
HDMI Cable v2.1 8K@60HZ 48Gbps CCS, A/M-A/M, Black, 1.5 m
Nanocable 10.15.8301-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
Enjoy ultra-fast, stable transmission with this HDMI 2.1 cable, capable of delivering resolutions up to 8K with crystal-clear images and immersive sound. Its advanced shielding reduces interference, while its compatibility with dynamic HDR, eARC and previous versions ensures a seamless connection on any device.

You can choose from different sizes: from 50 cm to 10 metres. Choose yours and go wherever you want!

Thanks to Plug & Play technology, you just need to plug it in and it will start working.

High-quality gold-plated aluminium Type A connectors on both ends.