Catalog Object Cloud
Mars Gaming

Mars Gaming MT0 PC Thermal Paste 1g 6W Temperature 30-280º Maximum Security

Product code:
MT0
Brand:
Mars Gaming
Product name:
MT0 PC Thermal Paste 1g 6W Temperature 30-280º Maximum Security
GTIN (EAN/UPC):
4713105961119
Bullet Points Mars Gaming MT0 PC Thermal Paste 1g 6W Temperature 30-280º Maximum Security:
  • 6 W/m·K
  • 0.004 °C/W 3.25 g/cm³
  • Grey
Long product name Mars Gaming MT0 PC Thermal Paste 1g 6W Temperature 30-280º Maximum Security:
6W/m·K, 1g, -30-280°C, 0.004°C/W, 1g
Mars Gaming MT0 PC Thermal Paste 1g 6W Temperature 30-280º Maximum Security:
Compact but powerful, you won't waste product with MT0 thermal paste. It supports temperatures of up to 280ºC to offer you safety on the most powerful computers.

Compact size
For occasional use, the compact size of the MT0 is ideal for avoiding wasted product. With 1 gram of thermal paste, you can get your computer up to speed and enjoy your games without worries.

High temperature support
MT0 thermal paste is a high-performance heat dissipation paste that maintains a stable temperature under any load thanks to its 6W thermal conductivity. With a temperature support of up to 280ºC, MT0 can withstand the highest temperatures.

Easy to apply
MT0 guarantees a perfect filling between the heatsink and the processor, thanks to its applicator and its lower viscosity, which facilitates its distribution. The low evaporation and support of extreme temperatures of MT0 make this thermal paste last longer.

Maximum security
The nanotechnological material used to make MT0 paste is not electrically conductive, which means it offers maximum safety.