Catalog Object Cloud
Conceptronic

Conceptronic Wireless Waterproof Floating Speaker

Product code:
CLLWAPROSPKBL
Brand:
Conceptronic
Product name:
Wireless Waterproof Floating Speaker
GTIN (EAN/UPC):
8714909027236
Bullet Points Conceptronic Wireless Waterproof Floating Speaker:
  • IPX7 International Waterproof Standard
  • Bluetooth 3.0 wireless connectivity
  • 1200mA rechargeable battery built-in. Sustains 4000hr standby and 8hr operation
  • USB Powered
  • A clever stand also allows the floating speaker to sit on a desk
Warranty:
2 years
Long product name Conceptronic Wireless Waterproof Floating Speaker:
Bluetooth 3.0, IPX7, 83 dB, 100 - 18000 Hz, 3 W RMS, 1200 mAh
Conceptronic Wireless Waterproof Floating Speaker:
The Conceptronic Wireless Waterproof Floating Speaker will bring the party to any pool, lake or beach. With up to eight hours of continuous operation, the speaker will stream your favourite tunes from any Bluetooth-enabled device – Smartphone or tablet – while floating on top of the water. The battery recharges with a standard USB and charger, so can be powered up from the DC port in your car, via a laptop or using mains power, and is portable and convenient for summer trips away. The speaker meets IPX7 International Waterproof standards, making it the perfect companion for fun and cool tunes in the water.