Catalog Object Cloud
Equip

Equip DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps

Product code:
119271
Brand:
Equip
Product name:
DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps
GTIN (EAN/UPC):
4015867238981
Bullet Points Equip DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps:
  • DisplayPort 2.1 Male to Male
  • Supports video resolutions up to 16K/60Hz (with DSC)
  • Gold Plated Connectors for high signal quality
  • Downwards compatible to DisplayPort 1.4, 1.3, 1.2 and 1.1
  • Transmission of audio and video signals
  • Compliant with VESA standard for DisplayPort Cable
  • Bandwidth up to 40Gbps
  • Supports HDCP 1.4 2.2 and 2.3
  • Supports HDR 10 and HDR10+ (High Dynamic Range)
  • Supports DSC (Display Stream Compression)
  • Supports MST (Multi Stream Transport)
  • Supports UHBR 10 (10 Gbps / Lane) data rate
Long product name Equip DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps:
DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps
Equip DisplayPort 2.1 Cable, 1.0m, 16K/60Hz, 40Gbps:
DisplayPort 2.1 is a cutting-edge video interface designed to meet the increasing demands for high-resolution, high-refresh rate displays in various applications, from gaming to professional content creation. With a maximum bandwidth of 40 Gbps, it significantly surpasses its predecessor, DisplayPort 1.4, enabling the transmission of multiple high-resolution video streams simultaneously. DisplayPort 2.1 supports resolutions up to 16K at 60Hz, and 8K at 120Hz, making it an ideal choice for ultra-high-definition displays.

With support for advanced features such as HDR and Display Stream Compression (DSC), this DisplayPort 2.1 cable delivers excellent performance and visual fidelity. Whether for high-end gaming setups or professional workstations, this cable is engineered to meet the demanding requirements of modern displays while maintaining a stylish and durable design