Catalog Object Cloud
MSI

MSI MAG B760 TOMAHAWK WIFI motherboard Intel B760 LGA 1700 ATX

Product code:
MAG B760 TOMAHAWK WIFI
Brand:
MSI
Product name:
MAG B760 TOMAHAWK WIFI
GTIN (EAN/UPC):
4711377034210, 0824142309285, 824142309285
Bullet Points MSI MAG B760 TOMAHAWK WIFI motherboard Intel B760 LGA 1700 ATX:
  • Supports 12th/ 13th Gen Intel® Core™, Pentium® Gold and Celeron® processors for LGA 1700 socket
  • Supports DDR5 Memory, up to 7000+(OC) MHz
  • Enhanced Power Design: 12+1+1 Duet Rail Power System, dual 8-pin CPU power connectors, Core Boost, Memory Boost
  • Lightning Fast Game experience: PCIe 5.0 slot, Lightning Gen 4 x4 M.2, USB 3.2 Gen 2x2
  • Premium Thermal Solution: Extended Heatsink Design and M.2 Shield Frozr are built for high performance system and non-stop works
  • AUDIO BOOST: Reward your ears with studio grade sound quality for the most immersive gaming experience
  • High Quality PCB: 6-layer PCB made by 2oz thickened copper and server grade level material
Long product name MSI MAG B760 TOMAHAWK WIFI motherboard Intel B760 LGA 1700 ATX:
LGA 1700, Intel B760, 4x DDR5, 7000 MHz, 1x HDMI, 1x DisplayPort, 4x SATA 6G, ATX
MSI MAG B760 TOMAHAWK WIFI motherboard Intel B760 LGA 1700 ATX:
unite as one
The MAG series fights alongside gamers in pursuit of honor.
With added military-inspired elements in these gaming products, they were reborn as the symbol of sturdiness and durability.

Extended Heatsink
Extended Heatsink enlarges the surface of heat dissipation, ensuring even high-end processors to run in full speed.

M.2 Shield Frozr
Keeps M.2 SSDs safe while preventing throttling, making them run faster.

Heavy Plated VRM Heatsink
The VRM heatsink covers the upper
MOS and helps dissipate the heat.

7W/mK Thermal Pad &
Additional Choke Pad
High quality 7W/mK MOSFET thermal pads and extra choke thermal pads ensure all cores running in high performcance.

LIGHTNING GEN 5 PCI-E
Doubling over the previous generation, the bandwidth of a x16 interface can reach 128GB/s.

SMT PCIE 5.0 SLOT
The advanced SMT(Surface Mount Technology) PCIE slot diminish interference and electrical noise, fully support the PCI-E 5.0 signal.

REINFORCED,
HEAVY SOLDERED CONNECTIONS
Secure to the motherboard with extra solder points and support the weight of heavy graphics cards.