Lindy 30m Fibre Optic USB 3.0 Cable
Product code:
43345
Brand:
Lindy
Product name:
30m Fibre Optic USB 3.0 Cable
GTIN (EAN/UPC):
4002888433457
Bullet Points Lindy 30m Fibre Optic USB 3.0 Cable:
- 30m Active Optical (AOC) USB 3.0 Cable, backwards compatible with USB 2.0
- Supports transfer rates up to 5Gbps, backwards compatible with USB 2.0 devices
- Cascadeable up to 3 times - also in combination with the 100m version No. 43346
- Low RFI/EMI for sensitive environmentsandnbsp;andnbsp;
- 2 year warranty
Long product name Lindy 30m Fibre Optic USB 3.0 Cable:
30m Fibre Optic USB 3.0 Cable
Lindy 30m Fibre Optic USB 3.0 Cable:
The Lindy Fibre Optic USB 3.0 Cable supports far longer distances than standard copper cables whilst retaining SuperSpeed transfer rates of up to 5Gbps. Up to 3 cables can be connected in series up to a length of 90m. In addition, a combination with the 100m version No. 43346 is possible.
A lighter and more flexible construction makes this cable simple to install with cable trays and through conduits, whilst low RFI/EMI ensures that the cable can be installed in the most sensitive of environments. It supports isochronous data transfer,improving the timely delivery of data packets, which makes it ideal for synchronizing video and audio streams. This device is fully compatible with, and can be used to extend signals from, 4K USB 3.1/3.0 webcams and video conferencing systems.
For added convenience the Fibre Optic USB 3.0 cable also features a USB Type A cable for power supply via the USB 3.0 bus with 5V and 900mA.
Please note: this product is also backwards compatible with USB 2.0 devices.
Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.
A lighter and more flexible construction makes this cable simple to install with cable trays and through conduits, whilst low RFI/EMI ensures that the cable can be installed in the most sensitive of environments. It supports isochronous data transfer,improving the timely delivery of data packets, which makes it ideal for synchronizing video and audio streams. This device is fully compatible with, and can be used to extend signals from, 4K USB 3.1/3.0 webcams and video conferencing systems.
For added convenience the Fibre Optic USB 3.0 cable also features a USB Type A cable for power supply via the USB 3.0 bus with 5V and 900mA.
Please note: this product is also backwards compatible with USB 2.0 devices.
Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps.
USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.