aiten data Fixed Shelf Floor 1000mm
Product code:
20.10.1000
Brand:
aiten data
Product name:
Fixed Shelf Floor 1000mm
GTIN (EAN/UPC):
6940533543978
Bullet Points aiten data Fixed Shelf Floor 1000mm:
- 1.2 mm cold-rolled steel.
- Powder coating.
Long product name aiten data Fixed Shelf Floor 1000mm:
Fixed Shelf Floor 1000mm
aiten data Fixed Shelf Floor 1000mm:
Aiten Data fixed shelves are manufactured of 1.2 mm cold-rolled steel with a black anti rust paint finish and powder coating.
The width of the 1U fixed shelves is the standard 19” and several models are available, depending on the required length: 450 mm, 600 mm, 800 mm and 1000 mm.
The surface has circular perforations that favor the ventilation of the electronic equipment installed. Its sides have perforated profiles, which makes them suitable for enrackable in cabinets of the same size.
The width of the 1U fixed shelves is the standard 19” and several models are available, depending on the required length: 450 mm, 600 mm, 800 mm and 1000 mm.
The surface has circular perforations that favor the ventilation of the electronic equipment installed. Its sides have perforated profiles, which makes them suitable for enrackable in cabinets of the same size.