Conceptronic DONN07BA USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Product code:
110516307201
Brand:
Conceptronic
Product name:
DONN07BA
GTIN (EAN/UPC):
4015867225868
Bullet Points Conceptronic DONN07BA USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
- 10/100/1000Mbps wire speed transmission and reception
- USB 3.0 super speed (5Gb/s)
- Built-in Wake-on-LAN feature to startup computers remotely
- Multi-platform support: Windows, Mac OS, Chrome OS
- Simple Plug and Play installation
- Aluminum casing for heat dissipation
Long product name Conceptronic DONN07BA USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
3-Port USB Hub withGigabit Network Adapter incl.USB-C to USB-A Converter
Conceptronic DONN07BA USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The Conceptronic USB Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. The adapter also combines a regular USB hub. So you can connect external USB peripherals, such as a MP3 player, digital camera, printer or pen drive.
The USB-C to USB-A Converter provides convenient data syncing and charging to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports.
The USB-C to USB-A Converter provides convenient data syncing and charging to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports.