AISENS ASUC-4P021-GR laptop stand Laptop & tablet stand Grey 38.1 cm (15")
Product code:
ASUC-4P021-GR
Brand:
AISENS
Product name:
ASUC-4P021-GR
GTIN (EAN/UPC):
8435739902936
Bullet Points AISENS ASUC-4P021-GR laptop stand Laptop & tablet stand Grey 38.1 cm (15"):
- Laptop & tablet stand Grey
- Maximum notebook screen size compatibility: 38.1 cm (15")
- USB Power Delivery (USB PD)
Long product name AISENS ASUC-4P021-GR laptop stand Laptop & tablet stand Grey 38.1 cm (15"):
Adjustable Laptop/Tablet Desktop Stand with 4-in-1 USB-C Docking Station, Grey
AISENS ASUC-4P021-GR laptop stand Laptop & tablet stand Grey 38.1 cm (15"):
> Adjustable Laptop or Tablet Stand 10-17 Inch with 4-in-1 USB-C Docking Station (USB-C to 2xUSB-A 2.0, 1xUSB-C 2.0, 1xUSB-C PD 100W)
> This stand is fully foldable and super compact. It can be easily stored in a backpack, handbag, or suitcase when traveling, saving space.
> It offers a total of 7 height options, helping to correct your posture and reduce back pain, neck stiffness, wrist pain, and eye strain. Very ergonomic and comfortable for reading and typing.
> Non-slip silicone feet protect your device from scratches and sliding, and the bottom non-slip pads prevent the stand from slipping on most slippery surfaces.
> Made of durable aluminum alloy, the top can support a maximum weight of 3kg
> This stand is compatible with all 10-15 inch laptops/tablets.
> The design offers excellent heat dissipation and natural airflow to prevent your laptop from overheating.
> This laptop stand includes a 4-in-1 USB-C docking station, with 2 USB-A 2.0 ports, 1 USB-C 2.0 port, and 1 100W USB-C PD port for fast laptop charging. It makes it easy to connect devices such as keyboards, mice, and flash drives, while improving cooling by elevating your laptop.
> A multifunctional USB cable for fast charging is also included. This cable not only allows you to charge your laptop at high speed, but also features detachable connectors on both ends, offering 4 connection combinations: USB-C to USB-C, USB-C to USB-A, USB-C to Lightning, and USB-A to Lightning, providing great versatility for your devices.
Hardware requirements for using the USB-C docking station:
> Device with a free USB-C, Thunderbolt 3/4, or USB4 port.
Power Delivery (USB-C PD) requirements:
> Device with a free USB-C port or Thunderbolt 3/4 that supports Power Delivery. If the cable is connected to a USB-A port on the PC, the Power Delivery (USB-C PD) function will not work.
> Color: Gray
> This stand is fully foldable and super compact. It can be easily stored in a backpack, handbag, or suitcase when traveling, saving space.
> It offers a total of 7 height options, helping to correct your posture and reduce back pain, neck stiffness, wrist pain, and eye strain. Very ergonomic and comfortable for reading and typing.
> Non-slip silicone feet protect your device from scratches and sliding, and the bottom non-slip pads prevent the stand from slipping on most slippery surfaces.
> Made of durable aluminum alloy, the top can support a maximum weight of 3kg
> This stand is compatible with all 10-15 inch laptops/tablets.
> The design offers excellent heat dissipation and natural airflow to prevent your laptop from overheating.
> This laptop stand includes a 4-in-1 USB-C docking station, with 2 USB-A 2.0 ports, 1 USB-C 2.0 port, and 1 100W USB-C PD port for fast laptop charging. It makes it easy to connect devices such as keyboards, mice, and flash drives, while improving cooling by elevating your laptop.
> A multifunctional USB cable for fast charging is also included. This cable not only allows you to charge your laptop at high speed, but also features detachable connectors on both ends, offering 4 connection combinations: USB-C to USB-C, USB-C to USB-A, USB-C to Lightning, and USB-A to Lightning, providing great versatility for your devices.
Hardware requirements for using the USB-C docking station:
> Device with a free USB-C, Thunderbolt 3/4, or USB4 port.
Power Delivery (USB-C PD) requirements:
> Device with a free USB-C port or Thunderbolt 3/4 that supports Power Delivery. If the cable is connected to a USB-A port on the PC, the Power Delivery (USB-C PD) function will not work.
> Color: Gray