Catalog Object Cloud
Salicru

Salicru SPS 3000 ADV T

Product code:
6A0EA000005
Brand:
Salicru
Product name:
SPS 3000 ADV T
GTIN (EAN/UPC):
8436035923748
Bullet Points Salicru SPS 3000 ADV T:
  • Line-interactive technology with sine-wave output
  • Permanent AVR stabilisation (buck-boost)
  • Compact tower format
  • RS-232 and USB-HID communication interfaces
  • Monitoring and management software for Windows, Linux and Mac
  • Smart slot for SNMP adapter
  • Compatible with APFC power supplies
  • Possibility of backup extension
  • (1) Complete display showing all operating information
  • IEC output sockets
  • Automatic battery test on each start-up
  • Cold-start function for start-up from batteries
  • SLC Greenergy solution
  • (1) Through additional modules, except for 850 VA model
Warranty:
2 Years
Long product name Salicru SPS 3000 ADV T:
Salicru SPS 3000 ADVANCE T – 3000 VA Line-interactive sine-wave Uninterruptible Power Systems (UPS) tower
Salicru SPS 3000 ADV T:
Salicru's SPS ADVANCE T series offers, as a UPS solution, optimum levels of efficiency and reliability for all critical devices that require power supply continuity and dependability. They come in a very compact tower format to save space in server and computer rooms. They also feature line-interactive technology to combat any fluctuations in the mains supply together with an output voltage that is always sine-wave, the highest quality possible to power all sensitive loads. For easier and more convenient use, they feature a display that shows all necessary information on the operation of the device and power supply (input/output voltage, % load, % battery, etc.) and a wide range of communication options through the USB interface with HID protocol, monitoring and management software (downloadable) and integrated smart slot (SNMP). Also noteworthy is their compatibility with current APFC (active power factor correction) power supplies. The power range for the SPS ADVANCE T series is: 850, 1,000, 1,500, 2,000 and 3,000 VA.