Catalog Object Cloud
Conceptronic

Conceptronic HUBBIES17G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey

Product code:
HUBBIES17G
Brand:
Conceptronic
Product name:
HUBBIES17G
GTIN (EAN/UPC):
4015867231371
Bullet Points Conceptronic HUBBIES17G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
  • Add 4 USB-C ports and 3 USB-A ports to your USB-C devices
  • USB 3.2 Gen 2 SuperSpeed (10Gb/s)
  • Supports USB Power Delivery (PD) up to 100W
  • Aluminum casing for heat dissipation
  • Simple Plug and Play installation
  • Compact and wafer-thin for great mobility
Long product name Conceptronic HUBBIES17G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
7-Port USB 3.2 Gen 2 Hub, 10Gbps, USB-C x 4, USB-A x 3, 100W USB PD, Aluminum Case
Conceptronic HUBBIES17G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
This 7-port USB 3.2 Gen 2 hub makes it possible to expand your device’s USB-C capacity with 7 extra USB ports!

HUBBIES17G makes it easy to add up to 7 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The hub offers you steady and efficient data transmission, with transfer speeds of up to 10Gbps. Additionally, the hub features a USB Power Delivery (PD) function of up to 100W, ensuring fast data transfer and efficient charging in one convenient solution.