Catalog Object Cloud
ASUS

ASUS ProArt PA279CRV computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Product code:
90LM08E0-B01K70
Brand:
ASUS
Product family:
ProArt
Product name:
PA279CRV
GTIN (EAN/UPC):
4711081951506, 0195553951531, 195553951531, 5715328114975, 4711081951513
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS ProArt PA279CRV computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
  • 27-inch 4K (3840 x 2160) LED backlight HDR display with 178° wide-view IPS panel
  • Wide color gamut with 99% DCI-P3 and 99% Adobe RGB coverage
  • Calman Verified and factory pre-calibrated to Delta E < 2 color accuracy
  • Extensive connectivity, including DisplayPort™ over USB-C® with 96-watt Power Delivery, DisplayPort™, HDMI®, and USB hub
  • Slim profile and compact base, plus wall-mountable design to maximize desk space
  • Ergonomic design with tilt, swivel, pivot, and height adjustments for comfortable viewing
  • Green sustainability with paper packaging and energy-efficient performance that meets environmental standards
Warranty:
LCD ZBD Warranty : Yes(3 yr)
Long product name ASUS ProArt PA279CRV computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
ASUS ProArt Display PA279CRV Professional Monitor – 27-inch, IPS, 4K UHD (3840 x 2160), 99% DCI-P3, 99% Adobe RGB, Color Accuracy ΔE < 2, Calman Verified, USB-C PD 96W, VESA DisplayHDR 400, VESA MediaSync, Ergonomic Stand, Green Sustainability
ASUS ProArt PA279CRV computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
All the Essentials for Pros
ProArt Display PA279CRV is a 27-inch 4K HDR monitor designed for professional video editors. This Calman Verified display boasts a wide color gamut with 99% DCI-P3 and 99% Adobe RGB coverage and is factory pre-calibrated to Delta E < 2 for exceptional color accuracy. For added convenience, the built-in USB-C® port offers DisplayPort™ support, superfast data transfers, and 96-watt power delivery via a single cable.