Equip Mini DisplayPort to VGA / HDMI / DVI Adapter
Product code:
133439
Brand:
Equip
Product name:
Mini DisplayPort to VGA / HDMI / DVI Adapter
GTIN (EAN/UPC):
4015867222423
Bullet Points Equip Mini DisplayPort to VGA / HDMI / DVI Adapter:
- Maximum resolution HDMI: 4096 x 2160 (4K) / 30 Hz
- Maximum resolution DVI & VGA: 1920 x 1080 / 60 Hz
- Simple Plug and Play installation, no additional power supply required
Long product name Equip Mini DisplayPort to VGA / HDMI / DVI Adapter:
Mini DisplayPort to VGA / HDMI / DVI Adapter
Equip Mini DisplayPort to VGA / HDMI / DVI Adapter:
The Equip 133439 3in1 Mini DisplayPort to HDMI/DVI/VGA adapter allows the operation of a HDMI, DVI or VGA device from the mini display port on your notebook or PC. Supported through the DVI-I HDMI standard, the maximum resolution can be transmitted up to 4K x 2K. It is ideally suited to the operation of projectors, LCD, or LCD TV with an HDMI, DVI or VGA connector from a MacBook, MacBook Pro and other Notebooks with Mini DisplayPort video output.