Catalog Object Cloud
Conceptronic

Conceptronic ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2

Product code:
ABBY14B
Brand:
Conceptronic
Product name:
ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2
GTIN (EAN/UPC):
4015867234211
Bullet Points Conceptronic ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2:
  • 10/100/1000/2500Mbps wire speed transmission and reception
  • USB 3.2 Gen 1 SuperSpeed (5Gb/s)
  • Built-in Wake-on-LAN feature to startup computers remotely
  • Multi-platform support: Windows, Mac OS, Chrome OS
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • Cable length: 23cm
Long product name Conceptronic ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2:
ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2
Conceptronic ABBY14B 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub, 2.5GbE, USB-A x 2, USB-C x 2:
The 2.5G Ethernet USB 3.2 Gen 1 Adapter with USB Hub allows you to connect to the internet easily through the built-in USB port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. With its 2.5 Gigabit Ethernet connection, it enables lightning-fast data transfers, at speeds 2.5 times faster than Gigabit Ethernet. The adapter also combines a regular USB hub. So you can connect external USB peripherals, such as an MP3 player, digital camera, printer, or pen drive.