Ewent EW1702 mobile device charger Universal Black, Grey AC Indoor
Product code:
EW1702
Brand:
Ewent
Product name:
EW1702
GTIN (EAN/UPC):
8052101434378
Bullet Points Ewent EW1702 mobile device charger Universal Black, Grey AC Indoor:
- Charger compatibility: Universal
- Charger type: Indoor
- Power source type: AC
- Black, Grey
- 220 - 240 V 50/60 Hz Maximum output voltage: 20 V
Warranty:
5 Year
Long product name Ewent EW1702 mobile device charger Universal Black, Grey AC Indoor:
Mobile charging USB-C PD Pre-wired trolley for 30 notebooks/tablet
Ewent EW1702 mobile device charger Universal Black, Grey AC Indoor:
Enhance classroom device management with the EW1702 USB-C PD Charge Cart. This robust mobile solution securely stores and charges up to 30 laptops, Mac, Chromebooks or tablets (up to 17") utilizing USB-C Power Delivery (up to 65 Watts) for expedited charging. Pre-installed USB-C cables and an intelligent power distribution system ensure seamless setup and efficient energy allocation, while numbered slots with integrated cable management maintain organization. The sleek, space-saving design includes a recessed push handle and double-hinged doors. Constructed from high-grade steel and equipped with premium rubber casters for mobility, the cart features steel doors with a 3-point locking system and padlock option for enhanced security. The EW1702 USB-C PD Charge Cart ensures your devices remain powered, organized, and ready for use.