Nanocable 10.03.0405 network card Ethernet 1000 Mbit/s
Product code:
10.03.0405
Brand:
Nanocable
Product name:
10.03.0405
GTIN (EAN/UPC):
8433281011441
Bullet Points Nanocable 10.03.0405 network card Ethernet 1000 Mbit/s:
- USB 3.0 connection, backwards compatible with USB 2.0 and 1.1
- Includes operation and activity LEDs
- Plug and play on Windows (XP/Vista/7/8/8.1/10), Windows server 2008, Mac OS X (10.6-10.11), Linux OS etc
- Note: Drivers are required for some specific operating systems
- IEEE 802.3, 802.3u and 802.3ab compliant
- Chipset: RTL8153
- Data transfer rate: 10, 100, 1000 Mbit/s
- The device is powered directly from the USB port without the need for an external power supply
- Supports crossover detection and automatic correction
- Length: 15 cm
- Material: Aluminium
- Colour: Grey
- Standards: RoHS, CE
- Functional test: 100% tested
Long product name Nanocable 10.03.0405 network card Ethernet 1000 Mbit/s:
USB 3.0 to Gigabit Ethernet 10/100/1000 Mbps Converter, Aluminium, Grey, 15 cm
Nanocable 10.03.0405 network card Ethernet 1000 Mbit/s:
USB 3.0 to Gigabit Ethernet converter with USB 3.0 male connector on one end and RJ45 female connector on the other.