Catalog Object Cloud
PanzerGlass

PanzerGlass ® Screen Protector iPhone 12 Mini | Edge-to-Edge Clear screen protector Apple 1 pc(s)

Product code:
2710
Brand:
PanzerGlass
Product name:
PanzerGlass® Screen Protector iPhone 12 Mini | Edge-to-Edge
GTIN (EAN/UPC):
5711724027109
Bullet Points PanzerGlass ® Screen Protector iPhone 12 Mini | Edge-to-Edge Clear screen protector Apple 1 pc(s):
  • Scratch resistant = Protects your device from scratching caused by the hazards of everyday life.
  • Ultra-Wide Fit = Covers the entire front surface of your device to provide a complete and clear view of your screen, while still leaving room for a case.
  • Easy installation = So easy to install you can do it even if you’re all thumbs.
  • Case friendly = Keeps your screen safe while still leaving room for a protective case.
  • Shock resistant = Keeps your device safe from your everyday fumbling, dropping and screen cracking.
  • 100% touch sensitivity = Feels like the original screen with 100% touch sensitivity.
  • Fingerprint resistant = Repels oil and water, reducing traces of fingerprints as well as dirt, disinfectant gel and hand lotion.
  • Diamond strength - strongest = Diamond strength is a device’s best friend – and our absolute strongest screen protection glass.
  • Crystal-clear view = So clear that you might not even notice it's there, well, not until your device tumbles to the ground and your screen doesn't crack.
Long product name PanzerGlass ® Screen Protector iPhone 12 Mini | Edge-to-Edge Clear screen protector Apple 1 pc(s):
PanzerGlass® Screen Protector iPhone 12 Mini | Edge-to-Edge
PanzerGlass ® Screen Protector iPhone 12 Mini | Edge-to-Edge Clear screen protector Apple 1 pc(s):
Protect your phone from the hazards of everyday life with PanzerGlass®. Accidental bumps against sharp-edged dangers in your pocket or crushing falls onto stone-hard pavements are no match for this scratch and shock-resistant screen protector. It even has a smudge-free coating with antibacterial effect that reduces traces of fingerprints and kills up to 99.99% of all common surface bacteria. The screen protector is easy to apply and once installed, you’ll never again fear the sight of your phone tumbling to the ground. This may never happen, but if it does, you’ll regret not having clicked “add to cart”.

The Edge-to-Edge screen protector covers the entire front surface of your phone, while leaving room for a case.