Catalog Object Cloud
Equip

Equip USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A

Product code:
128354
Brand:
Equip
Product name:
USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A
GTIN (EAN/UPC):
4015867226544
Bullet Points Equip USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A:
  • USB 3.2 Gen 2x1
  • USB-C to USB-C
  • 10Gbps data transfer rate, with E-mark Chipset
  • Power Delivery support up to 20V/5A, Max. 100W
  • Resolution: up to 4K@60 Hz
  • 5A charging output (Max. 100W)
  • Gold Plated
  • Jacket: Premium braided Cotton mesh
  • Double shielding for error-free data transfer
Long product name Equip USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A:
USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A
Equip USB 3.2 Gen 2x1 Type-C to C, M/M, 1.0m, 5A:
The Equip USB 3.2 Gen 2x1 Type C to Type C Cable you are able to experience up to 10 Gbps transfer speeds, up to 20X faster than USB 2.0 (480Mbps), 12x faster than FireWire 800, and 2X faster than USB 3.2 Gen 1x1 (5Gbps). It also provides Power Delivery for up to 5A (Max 100W). This allows you to quickly and safely charge your USB Type C device as well as sync your photos, music and data to your existing USB Type C enabled device. The use of high-elasticity material makes this USB cable easier to wiring and connect. Premium braided Cotton mesh gives it a soft feeling and gives strong, flexible and dampproof protection. Easy plug & unplug, firmly connected to provide stable signals for your needs.