Catalog Object Cloud
Kingston Technology

Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR4 3200 MT/s 288-pin DIMM

Product code:
KVR32N22S6/4
Brand:
Kingston Technology
Product family:
ValueRAM
Product name:
ValueRAM
GTIN (EAN/UPC):
0740617296075, 740617296075
Bullet Points Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR4 3200 MT/s 288-pin DIMM:
  • Nominal and dynamic on-die termination (ODT) for data, strobe, and mask signals
  • Low-power auto self refresh (LPASR)
  • Data bus inversion (DBI) for data bus
  • On-die VREFDQ generation and calibration
  • Single-rank
  • On-board I2 serial presence-detect (SPD) EEPROM
  • 8 internal banks; 2 groups of 4 banks each
  • Fixed burst chop (BC) of 4 and burst length (BL) of 8 via the mode register set (MRS)
  • Selectable BC4 or BL8 on-the-fly (OTF)
  • Fly-by topology
  • Terminated control command and address bus
  • RoHS Compliant and Halogen-Free
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR4 3200 MT/s 288-pin DIMM:
4GB, DDR4, 3200MT/s, Non-ECC, CL22, 1.2V, 288-pin, JEDEC
Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR4 3200 MT/s 288-pin DIMM:
ValueRAM's KVR32N22S6/4 is a 512M x 64-bit (4GB) DDR4-3200 CL22 SDRAM (Synchronous DRAM), 1Rx16, memory module, based on four 512M x 16-bit FBGA components. The SPD is programmed to JEDEC standard latency DDR4-3200 timing of 22-22-22 at 1.2V. Each 288-pin DIMM uses gold contact fingers.