Catalog Object Cloud
Mars Gaming

Mars Gaming MHW-PRO Headset Wired & Wireless Head-band USB Type-C Bluetooth Black

Product code:
MHWPRO
Brand:
Mars Gaming
Product name:
MHW-PRO
GTIN (EAN/UPC):
8435693109075
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Mars Gaming MHW-PRO Headset Wired & Wireless Head-band USB Type-C Bluetooth Black:
  • 7.1 Surround Sound with 3D Technology
  • Tri-Mode Connectivity: Bluetooth 5.3, 2.4GHz, and 3.5mm Jack
  • Ultra-Lightweight Ergonomic Design
  • Dual Microphone System and Integrated Controls
Long product name Mars Gaming MHW-PRO Headset Wired & Wireless Head-band USB Type-C Bluetooth Black:
18 Hz-21 KHz, 100 dB, 32 Ω, 3D 7.1, ARGB, Mic Omnidirectional, Bluetooth 5.3 + 2.4Ghz, 3.5 mm, USB-C, 1000 mAh, DC 5V, 1A, 76 x 200 x 187 mm, 217 g, Black
Mars Gaming MHW-PRO Headset Wired & Wireless Head-band USB Type-C Bluetooth Black:
MHW-PRO Wireless Gaming Headset

Immerse yourself in 7.1 surround sound with 3D technology and experience detailed, immersive audio with the MHW-PRO gaming headset. Featuring dynamic ARGB Flow lighting, an ultra-lightweight 220-gram design, breathable AIR cushions, and an adjustable headband, they offer style and comfort for extended use. Enjoy tri-mode connectivity with 2.4GHz wireless, Bluetooth 5.3, and 3.5mm jack options, along with up to 40 hours of battery life. The dual-microphone system ensures crystal-clear audio in any situation, while the dual-port USB-C/USB-A receiver and integrated controls provide maximum functionality and versatility.

7.1 Surround Sound with 3D Technology

Immerse yourself in your world with 7.1 surround sound and 3D technology. Hear every detail, from the deepest bass to the sharpest highs, for an immersive experience and a competitive edge in your games.

Black and white

Choose the one that best suits your setup

Dynamic ARGB Flow Lighting

The MHW-PRO features dynamic ARGB Flow lighting that adds style to your gaming setup. Create a unique and vibrant atmosphere that stands out during gaming sessions or everyday use.

Ergonomic Ultra-Lightweight Design

Weighing only 220 grams, the MHW-PRO is designed for long sessions. The adjustable headband and breathable AIR cushions ensure a perfect fit and all-day comfort.

Intuitive Integrated Controls

Integrated controls provide maximum convenience and functionality. Strategically placed buttons allow you to adjust volume, mute the microphone, and activate 7.1 surround sound quickly and effortlessly.

Tri-Mode Connectivity and Extended Battery Life

The MHW-PRO offers unmatched versatility with triple-mode connectivity. Connect wirelessly via Bluetooth 5.3 or 2.4GHz for a cable-free experience, or use the wired option for uninterrupted gaming sessions. Switch seamlessly between devices and enjoy up to 40 hours of battery life, giving you the freedom to game, work, or enjoy content without interruptions.

Advanced Dual Microphone System

Equipped with a dual-microphone system, the MHW-PRO adapts to any situation. The detachable microphone delivers clear, precise audio, ideal for intense gaming sessions or video calls. The integrated microphone offers a discreet, practical solution for on-the-go use, maintaining impeccable sound quality at all times.

Dual-Port Wireless Receiver

The 2.4GPRO dual-port receiver is compatible with both USB-C and USB-A, providing a stable, low-latency connection on any device. Its compact and efficient design ensures superior audio performance, perfect for gaming or personal use.