D-Link 15.4w Gigabit PoE Injector
Product code:
DPE-101GI
Brand:
D-Link
Product name:
D-Link 15.4w Gigabit PoE Injector
GTIN (EAN/UPC):
0790069341335, 790069341335
Bullet Points D-Link 15.4w Gigabit PoE Injector:
- Simplicity
- Plug-and-Play with no software required
- Easy installation of PoE devices where a power outlet is not available
- Reduces installation and network equipment costs
- Provides power over existing network cabling to PoE devices such as access points, IP cameras, and IP phones
- Lightweight and compact
- 802.3af compliant with output PoE power of 0.4 A at 48 V Gigabit Connectivity
- Power Over Ethernet (PoE) Injector for 10/100/1000T connections delivers power up to 100 metres (328ft)
- Connect your devices at Gigabit speeds, all within a compact device
Warranty:
2 years
Long product name D-Link 15.4w Gigabit PoE Injector:
Gigabit Injector - Power injector
D-Link 15.4w Gigabit PoE Injector:
The DPE-101GI Gigabit PoE Injector is designed to supply a power and data connection to PoE devices such as an IP Camera or Wireless Access Point. The IEEE 802.3af compliant DPE-101GI gives you the ability to mount your PoE device virtually anywhere in a building, such as on ceilings or near entryways, by eliminating the need for a nearby power outlet and attached power supply. D-Link’s DPE-101GI combines electrical power with a Gigabit network connection and produces a Gigabit Power over Ethernet (PoE) signal, allowing a single Ethernet cable to carry both data and power to a device.
Cost Efficient Flexibility Deploying the DPE-101GI saves both installation costs and equipment costs, allowing a single RJ-45 Ethernet cable to carry both power and data to each device. This reduces cables, eliminates the need for dedicated electrical outlets on the wall, ceiling, or other unreachable place, and most of all, reduces installation time. The Power over Ethernet solution frees IP surveillance cameras and wireless AP deployments from the restrictions of power outlet locations.
High Speed Connectivity The DPE-101GI Gigabit PoE Injector is designed to be deployed in situations where high bandwidth is demanded. Examples where the DPE-101GI is ideal include powering network devices such as wall mounted PTZ (Pan, Tilt & Zoom) network cameras, ceiling mounted PTZ dome network cameras, video and voice over IP (VoIP) telephones, and wireless LAN access points.
Cost Efficient Flexibility Deploying the DPE-101GI saves both installation costs and equipment costs, allowing a single RJ-45 Ethernet cable to carry both power and data to each device. This reduces cables, eliminates the need for dedicated electrical outlets on the wall, ceiling, or other unreachable place, and most of all, reduces installation time. The Power over Ethernet solution frees IP surveillance cameras and wireless AP deployments from the restrictions of power outlet locations.
High Speed Connectivity The DPE-101GI Gigabit PoE Injector is designed to be deployed in situations where high bandwidth is demanded. Examples where the DPE-101GI is ideal include powering network devices such as wall mounted PTZ (Pan, Tilt & Zoom) network cameras, ceiling mounted PTZ dome network cameras, video and voice over IP (VoIP) telephones, and wireless LAN access points.