iiyama ProLite XB2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Product code:
XB2491HS-B1
Brand:
iiyama
Product family:
ProLite
Product name:
XB2491HS-B1
GTIN (EAN/UPC):
4948570127405
Bullet Points iiyama ProLite XB2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
- 60.5 cm (23.8") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 1.4 DisplayPorts quantity: 1
- Screen shape: Flat
- Maximum refresh rate: 120 Hz Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): C ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama ProLite XB2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
24” Full HD IPS monitor featuring 120Hz refresh rate, built-in speakers, ergonomic stand, and 4-side slim bezel design
iiyama ProLite XB2491HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The ProLite XB2491HS features a 24'' Full HD display with a sleek 4-side slim bezel design, helping you create a clean and modern multi-monitor workspace. The IPS panel delivers sharp detail, vivid colours and consistent brightness from all angles. With a fast 120Hz refresh rate, visuals remain smooth and responsive, whether you're working on complex tasks or enjoying multimedia. Flicker-free technology and a blue light reducer enhance eye comfort, especially during extended use. Its ergonomic stand offers 15cm of height adjustment along with tilt, swivel and pivot functions, so you can easily position the screen to suit your posture and stay comfortable throughout the day. Integrated speakers and a headphone socket support a clutter-free desk setup while providing convenient audio for calls. With EPEAT Silver registration, TCO Certified compliance and an Energy Label C rating, the XB2491HS supports both efficient work and responsible energy use.