TP-Link Gigabit Multi-Mode Media Converter
Product code:
MC200CM V1
Brand:
TP-Link
Product name:
Gigabit Multi-Mode Media Converter
GTIN (EAN/UPC):
0845973030438, 845973030438, 6935364081331
Bullet Points TP-Link Gigabit Multi-Mode Media Converter:
- Wired
- 1000 Mbit/s 550 m 850 nm
- Ethernet LAN (RJ-45) ports: 1 DC-in jack
- Multi-mode Fiber ports quantity: 1 SC 50/125,62.5/125 µm
- Black
Warranty:
3 year limited warranty
Long product name TP-Link Gigabit Multi-Mode Media Converter:
MC200CM 1x 1000M SC, 1x 1000M RJ45, IEEE 802.3ab & IEEE 802.3z
TP-Link Gigabit Multi-Mode Media Converter:
- Complies with IEEE 802.3ab and IEEE 802.3z
- Provides switch configuration of Force /Auto transfer mode for FX port.
- Extends fiber distance up to 0.5km
The MC200CM is a media converter designed to convert 1000BASE-SX fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-SX standards, the MC200CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC200CM supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 850nm on both transmitting and receiving data.
Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK´s 19´system chassis, Auto MDI/MDI-X for TX port, and front panel status LEDs. The MC200CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 0.55 kilometers.
- Provides switch configuration of Force /Auto transfer mode for FX port.
- Extends fiber distance up to 0.5km
The MC200CM is a media converter designed to convert 1000BASE-SX fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-SX standards, the MC200CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC200CM supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 850nm on both transmitting and receiving data.
Other features of this module include the ability to be used as a stand alone device (no chassis required) or with TP-LINK´s 19´system chassis, Auto MDI/MDI-X for TX port, and front panel status LEDs. The MC200CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 0.55 kilometers.