Catalog Object Cloud
aiten data

aiten data Wall Rack Cabinet 6u Depth 600

Product code:
80.66.06
Brand:
aiten data
Product name:
Wall Rack Cabinet 6u Depth 600
GTIN (EAN/UPC):
6940533543756
Bullet Points aiten data Wall Rack Cabinet 6u Depth 600:
  • Wall rack cabinet with standard width of 19 ” (482,6 mm), with wide interior space for components and wiring. Compact and resistant design.
  • Modular and stackable construction.
  • Easy access from three sides for installation and management, which reduces assembly and maintenance time.
  • Front door with 4mm tempered glass and security lock with key. Total opening 180º angle.
  • Easily removable side panels.
  • Adjustable mounting rails.
  • This type of rack cabinets can be installed both on walls and on the ground.
Long product name aiten data Wall Rack Cabinet 6u Depth 600:
Wall Rack Cabinet 6u Depth 600
aiten data Wall Rack Cabinet 6u Depth 600:
The Aiten Data wall rack cabinet model AI6606 offers the perfect structure to house all electronic, computer and telecommunications equipment, along with other elements such as cables and accessories, essential to respond to current intercom needs.

Whatever your company’s requirements, both in space and capacity, Aiten Data provides a customized solution. Whether you are an SME or a multinational, your company will have the perfect solution if you want to install micro DPC’s, telecommunications systems, networks, educational systems or broadcasting; what you need, with the highest quality and at competitive prices.

We have wall cabinets (19”) of different heights — from 6U to 18U—, with a depth of 450 mm and 600 mm, ideal for reduced space requirements and / or restrictive environmental conditions. In this case, Aiten Data cabinets provide flexible and efficient solutions according to customer requirements.

Our wall rack cabinets come in two options:Plus Rate for those who wish that the cabinet is already assembled, which includes a fixed shelf, a 120 mm fan and a set of L-side brackets, screws and 2 keys for the front lock and for those who prefer the cabinet alone, to customize their own structure, there is the Plain Rate, which does not include any accessories.

All our wall cabinets withstand a maximum load capacity of 60 kg.