Catalog Object Cloud
Ariete

Ariete 4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver

Product code:
00C462500AR0
Brand:
Ariete
Product name:
4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver
GTIN (EAN/UPC):
8003705121386
Bullet Points Ariete 4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver:
  • Double Stand-alone Hot air fryer 9 L 3.6 kg Black, Stainless steel
  • Number of programs: 11
  • Frying function Grilling
  • Digital timer Removable bowl
  • Built-in display Temperature-ready indicator
  • 2100 W
Long product name Ariete 4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver:
4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver
Ariete 4625 Air Fryer Dual 9L, 2100W, 9L Capacity, Double Basket, 3.6kg Cooking Capacity, 11 Preset Programs, Max Crisp Function, Temperature up to 200°, Non-stick Basket with Grill, Black/Silver:
With the Air Fryer Dual 9L you can fry any dish in double quantity, using just one tablespoon of oil to obtain tasty frying. Thanks to the 2 separate baskets, 4.5 L each, with Ariete's Air Fryer Dual 9L you can cook up to 3.6 kg of fries at once! French fries, but not only, also croquettes, fish, meat and many other breaded foods, both frozen and ready to fry, and fresh and freshly breaded, thanks to 11 pre-set programs.How does the air fryer work?The air fryer cooks thanks to the high temperature air, adjustable from 35°C up to 200°C, which circulates at maximum speed and 360° inside the cooking chamber and guarantees uniform distribution of heat inside. It is precisely the hot air that allows for homogeneous cooking of the dishes and the formation of a crunchy crust on the outside, which has nothing to envy to traditional frying. Thanks to the hot air, there will be no need to add a lot of oil to obtain tasty fried food, because a simple spoonful will suffice, in this way you will bring lighter but tasty food to the table for the whole family.You can cook two different dishes at the same time or cook a dish in large quantities by dividing it into the 2 baskets with the Dual Cook function.For dinners and lunches based on different dishes, don't worry about timing: with the Synchronize function you can cook 2 different dishes and have them ready at the same time.The real plus of the Air Fryer Dual 9L is the Max Crisp function: thanks to the special grid that positions the food raised inside the air chamber, the cooking of the food will be more crunchy in just a few minutes.The air fryer is easy to clean thanks to the removable non-stick baskets.