Catalog Object Cloud
ASUS

ASUS ROG -STRIX-RTX4070S-O12G-GAMING NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X

Product code:
90YV0KD0-M0NA00
Brand:
ASUS
Product family:
ROG
Product series:
Strix
Product name:
ROG-STRIX-RTX4070S-O12G-GAMING
GTIN (EAN/UPC):
4711387461358
Bullet Points ASUS ROG -STRIX-RTX4070S-O12G-GAMING NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
  • Powered by NVIDIA DLSS3, ultra-efficient Ada Lovelace arch, and full ray tracing
  • 4th Generation Tensor Cores: Up to 4x performance with DLSS 3 vs. brute-force rendering
  • 3rd Generation RT Cores: Up to 2x ray tracing performance
  • OC mode: 2670 MHz (OC mode)/ 2640 MHz (Default mode)
  • Axial-tech fans scaled up for 31% more airflow
  • 3.12-slot design: massive fin array optimized for airflow from the three Axial-tech fans
  • Diecast shroud, frame, and backplate add rigidity and are vented to further maximize airflow and heat dissipation
  • Digital power control with high-current power stages and 15K capacitors to fuel maximum performance
  • Auto-Extreme precision automated manufacturing for higher reliability
  • GPU Tweak III software provides intuitive performance tweaking, thermal controls, and system monitoring
Long product name ASUS ROG -STRIX-RTX4070S-O12G-GAMING NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
12 GB, GDDR6X, 192-bit, PCI Express 4.0, 2670 MHz boost clock (OC mode), 2x HDMI, 3x DisplayPort, 1x 16-pin, 3.12 slot, ARGB
ASUS ROG -STRIX-RTX4070S-O12G-GAMING NVIDIA GeForce RTX 4070 SUPER 12 GB GDDR6X:
WITH THE INCREDIBLE SUM OF ITS PARTS
The ROG Strix GeForce RTX™ 4070 SUPER brings a whole new meaning to going with the flow.
Inside and out, every element of the card gives the monstrous GPU headroom to breathe freely and achieve ultimate performance.
The unleashed reign of the NVIDIA Ada Lovelace architecture is here.

Axial-tech Upgrades
A Fresh Spin

Bigger and better. Axial-tech fans spin on dual-ball bearings and have been scaled up to propel 31% more air through the card, setting the stage for lower temperatures, less noise, and higher performance.

Reverse Rotation and 0dB Technology
Orchestrated Chill

The two side fans spin counterclockwise to minimize turbulence and maximize air dispersion through the heatsink. All three fans come to a standstill when GPU temps are below 50 Celsius, letting you play less-demanding games or perform light tasks in relative silence. Fans start up again when temps are over 55°C, referencing a speed curve that balances performance and acoustics for work or play.

3.12-slot Design
Through Thick and Fin

The custom sink is generously sized and structured to soak up heat from the GeForce RTX 4070 SUPER GPU so that it can be efficiently whisked away by the three Axial-tech fans.

Premium Power Delivery
1st Responder

Digital power control, an array of high-current power stages, and a lineup of 15K caps ensure massive reserves to reliably push performance boundaries.

Compact PCB
Packs a Punch

Component and trace layouts have been optimized onto a short PCB to reduce power losses and let heat escape through a massive backplate vent.

Metal Exoskeleton
Ultra-rigid

A high-quality diecast frame, shroud, and backplate tightly brace the PCB and strategically steer airflow.

GO WITH THE FLOW
It all comes together to effortlessly drive GeForce RTX™ 4070 SUPER performance to the max.

FanConnect II
Hook up

Two PWM FanConnect headers provide additional DIY flexibility. Chassis fans can be directly attached to the card and tuned with a curve that is based on CPU and GPU temperatures, delivering extra intake or exhaust for demanding 3D tasks.

Reinforcements
Additional Perks

A GPU bracket provides extra stability to the critical connection between die and heat spreader. The rear I/O bracket is made from stainless steel to prevent corrosion in humid climates and provide a more resilient mount. A conveniently placed Dual Bios switch allows quick selection between “performance” and “quiet” speed profiles for the Axial-tech fans.

Power Sensing
Quick Diagnosis

Know if your PSU is worthy. ROG Strix GeForce RTX 4070 SUPER graphics cards feature a high-speed circuit that constantly monitors input power from the PSU and utilizes conveniently placed LEDs to indicate voltage regulation issues and cable connection problems.

Auto-Extreme Technology
Reliability Boost

Auto-Extreme Technology is an automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption, and a more reliable product overall.

Aura Sync
Symphony of Light

Aura-compatible ARGB lighting elements on the shroud and rightmost perimeter of the card provide endless possibilities for personalization with color or functional effects. Pair up with a vast range of compatible system components and coordinate the glow to create a build that’s uniquely you.

Graphics Card Holder
Pillar of Support

The bundled graphics card holder banishes sag and also contains a screwdriver to help you build.

Software
GPU Tweak III

ASUS GPU Tweak III is more intuitive and feature-rich than ever before. A revamped interface offers greater accessibility by integrating core functions into a centralized dashboard, and our Voltage-Frequency tuner has been overhauled to make overclocking even easier. Additional goodies like 0dB fan technology, automatic profile swapping, a fully customizable on-screen display, and logging capabilities ensure that you get the most out of your graphics card.

QuantumCloud
QuantumCloud is a safe and easy-to-use application that lets you effortlessly earn extra money by sharing your graphics card’s computing power. Earnings are accessible through your PayPal or WeChat account, and QuantumCloud also supports multiple exchange methods, including Steam. In addition, QuantumCloud doesn’t collect any personal data, so your privacy stays protected. Get started right away with just one click!

NVIDIA DLSS 3
Max FPS. Max Quality. Powered by AI.

DLSS is a revolutionary breakthrough in AI graphics that multiplies performance. Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional frames and improve image quality.

Further With AI, Faster on RTX
Get next-level AI performance on GeForce RTX.

Discover the RTX AI advantage. Built for the era of AI, GeForce RTX™ GPUs feature specialized AI Tensor Cores that deliver cutting-edge performance and revolutionary capabilities. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on RTX.