Catalog Object Cloud
TP-Link

TP-Link Omada AC1750 Wireless MU-MIMO Gigabit Ceiling Mount Access Point

Product code:
EAP245 V3
Brand:
TP-Link
Product family:
Omada
Product name:
AC1750 Wireless MU-MIMO Gigabit Ceiling Mount Access Point
GTIN (EAN/UPC):
6935364096663, 0845973096663, 845973096663, 6935364096687, 0845973092962, 845973092962
Bullet Points TP-Link Omada AC1750 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
  • Simultaneous 450Mbps on 2.4GHz and 1300Mbps on 5GHz totals 1750Mbps Wi-Fi speeds
  • Supports Seamless Roaming so even video streams and voice calls are unaffected as users move between locations
  • Free cloud centralized management and Omada app for ultra convenience and easy management
  • Support Power over Ethernet(802.3at/802.3af) for convenient and affordable installation
  • Secure guest network along with multiple authentication options (SMS/Facebook Wi-Fi/ Voucher, etc.) and abundant wireless security technologies
  • Band Steering Automatically moves dual band devices onto the wider 5GHz band for faster connections
  • Load balance ensures large numbers of users have smooth network experiences in high density business networks
  • Supports management VLAN for an enhanced network management
Warranty:
3 year limited warranty
Long product name TP-Link Omada AC1750 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
2.4/5Ghz, 802.11a/b/g/n/ac, 1300Mbps, 2x Gigabit Ethernet, 12.3W, PoE
TP-Link Omada AC1750 Wireless MU-MIMO Gigabit Ceiling Mount Access Point:
Superior Wi-Fi Speeds and Performance
QCA enterprise class chipsets, dedicated high-power amplifier and professional antenna along with the latest generation 802.11ac Wave 2 MU-MIMO technology, ensure superior 1750 Mbps Wi-Fi speeds and long-range coverage over 2.4GHz and 5GHz wireless bands.

Seamless Roaming
802.11k/802.11v seamless roaming switches clients automatically to the access point with the optimal signal with a seamless transition when moving. This allows sensitive applications like VoIP and video conferences to go uninterrupted.

Secure Guest Network with Facebook W-Fi and SMS Login
Guest Network provides secure access to guests sharing your Wi-Fi network, with captive portal helping maintain only authorized guests to use the network. The addition of SMS and Facebook authentication simplifies the captive portal even further to simplify connectivity and boost your business.

Multiple PoE Options for Easy Installation
EAP245 supports both 802.3af PoE and Passive PoE power supply, can be either powered by a PoE switch or the provided PoE adapter. The addition of elegant appearance and simple mounting design for easy attachment to a wall or ceiling further makes deployment effortless and flexible.

Free Cloud Centralized Management
- Anytime, Anywhere

Omada Cloud Controller OC200 and Omada Software Controller make it easy to manage and monitor the whole Omada network in real-time, while cloud service enables remote and secure access no matter where you find yourself.

Easy Management with the Omada App
Follow configuration instructions on the free Omada app to get set up in minutes. Omada lets you configure settings, monitor the network status and manage clients, all from the convenience of a smartphone or tablet.