TooQ TQXGEII-800SAP power supply unit 800 W 20+4 pin ATX ATX Black
Product code:
TQXGEII-800SAP
Brand:
TooQ
Product name:
TQXGEII-800SAP
GTIN (EAN/UPC):
8433281007604
Bullet Points TooQ TQXGEII-800SAP power supply unit 800 W 20+4 pin ATX ATX Black:
- Maximum Power: 800W with certificate 80 PLUS BRONZE
- Active PFC (Efficiency> 82%)
- Super-quiet 140mm fan with blue LED light, double ball bearing (MTBF> 80,000Hrs, Noise <17dBA) and built-in automatic speed control
- Extra long cables for tall towers and all cables are meshed
- + 12V rails: 2X + 12V
Long product name TooQ TQXGEII-800SAP power supply unit 800 W 20+4 pin ATX ATX Black:
Xtreme Gaming Energy II 800W 80+ Bronze with LED Off
TooQ TQXGEII-800SAP power supply unit 800 W 20+4 pin ATX ATX Black:
The gaming TOOQ XGE series is designed for enthusiastic players and demanding configurations. This high performance Power Supply series brings 80 PLUS BRONZE, which ensures more than 82% efficiency. The powerful +12V output supply guarantees GPU and laste generation multi-core microprocessors. It also incorporates a Blue LED OFF to adapt to the needs of each user. The fan has bearings manufactured with double ball bearing, which has an extremely long service life (more than 20 years of life with use of 10 hours a day). We know that demanding players use high towers, therefore, this source incorporates extra long and meshed cables for players to assemble their equipment quietly without surprise. In conclusion, it is the "heart" powerful and perfect for pushing your super computer configuration.