Aerocool P500C Midi Tower Black
Product code:
ACCM-PN01043.11
Brand:
Aerocool
Product name:
P500C
GTIN (EAN/UPC):
4711530960493
Bullet Points Aerocool P500C Midi Tower Black:
- Mid-tower case featuring full tempered glass front and side panels for interior viewing.
- Includes 3 pre-installed 12cm reverse-blade ARGB fans in the side panel and 1 pre-installed 12cm ARGB fan in the rear.
- Each included fan has special “mirage” infinity mirror lighting effect.
- Supports radiators up to 360mm in the top and bottom of case, 280mm in the side, and 120mm in the rear.
- Magnetic top and bottom filters allow for easy cleaning and maintenance.
- Dual chamber design for improved cable management.
- Supports CPU cooler up to 162mm and high-end graphics cards up to 450mm.
- Includes 3 SSD slots and 2 HDD drive bays.
- Available in black or white.
Long product name Aerocool P500C Midi Tower Black:
Mid Tower, 2.5"/3.5", 7x Expansion slots, 4x 120 mm, ARGB, USB 3.0, USB 2.0, 3.5 mm, ATX, 285 x 398 x 475.8 mm, Black
Aerocool P500C Midi Tower Black:
The AeroCool P500C is a mid-tower PC case featuring full tempered glass front and side panels for stunning interior views, complemented by four pre-installed ARGB fans (including three with reverse blades) with a unique “mirage” infinity mirror lighting effect. It offers versatile cooling options, supporting both air and liquid cooling configurations up to 360mm, and includes a 4-port PWM ARGB fan hub for enhanced performance. Designed for ATX, micro-ATX and mini-ITX motherboards, the P500C supports high-end graphics cards up to 450mm, CPU coolers up to 162mm, and provides ample storage with three SSD slots and two HDD drive bays, while ensuring easy maintenance with top and bottom magnetic filters.
The AeroCool P500C is a mid-tower PC case featuring full tempered glass front and side panels for stunning interior views, complemented by four pre-installed ARGB fans (including three with reverse blades) with a unique “mirage” infinity mirror lighting effect. It supports air and liquid coolers up to 360mm, GPUs up to 450mm, and includes a 4-port PWM ARGB fan hub to boost overall performance.
Crystal-Clear Visibility
Show off your build in style with curved tempered glass front and side panels that provide panoramic view of your PC’s interior.
Out of the Box Performance
Enjoy immediate performance and lighting with three 12cm reverse-blade ARGB fans in the side panel and one 12cm ARGB fan in the rear, all controlled via a 4-port PWM ARGB fan hub.
Hypnotic Mirage Lighting
Each included fan features a mesmerizing “mirage” infinity mirror effect that adds depth and dynamic visuals to your setup.
Superior Cooling Support
Along with 10 total fan slots, support for radiators up to 360mm on the top and bottom, 280mm on the side, and 120mm in the rear ensures optimal thermal performance.
Easy Maintenance Filters
Maintain a clean and efficient system with magnetic top and bottom filters that allow for effortless cleaning and dust prevention.
Tidy Cable Management
Benefit from a dual chamber design that enhances cable management, providing a cleaner look and better airflow inside your case.
Accommodates High-End Hardware
Install high-performance components with ease, as the P500C supports CPU coolers up to 162mm and graphics cards up to 450mm in length.
The AeroCool P500C is a mid-tower PC case featuring full tempered glass front and side panels for stunning interior views, complemented by four pre-installed ARGB fans (including three with reverse blades) with a unique “mirage” infinity mirror lighting effect. It supports air and liquid coolers up to 360mm, GPUs up to 450mm, and includes a 4-port PWM ARGB fan hub to boost overall performance.
Crystal-Clear Visibility
Show off your build in style with curved tempered glass front and side panels that provide panoramic view of your PC’s interior.
Out of the Box Performance
Enjoy immediate performance and lighting with three 12cm reverse-blade ARGB fans in the side panel and one 12cm ARGB fan in the rear, all controlled via a 4-port PWM ARGB fan hub.
Hypnotic Mirage Lighting
Each included fan features a mesmerizing “mirage” infinity mirror effect that adds depth and dynamic visuals to your setup.
Superior Cooling Support
Along with 10 total fan slots, support for radiators up to 360mm on the top and bottom, 280mm on the side, and 120mm in the rear ensures optimal thermal performance.
Easy Maintenance Filters
Maintain a clean and efficient system with magnetic top and bottom filters that allow for effortless cleaning and dust prevention.
Tidy Cable Management
Benefit from a dual chamber design that enhances cable management, providing a cleaner look and better airflow inside your case.
Accommodates High-End Hardware
Install high-performance components with ease, as the P500C supports CPU coolers up to 162mm and graphics cards up to 450mm in length.