ASUS A21 PLUS Micro Tower White
Product code:
90DC00H3-B19010
Brand:
ASUS
Product name:
A21 PLUS
GTIN (EAN/UPC):
4711387612712
Bullet Points ASUS A21 PLUS Micro Tower White:
- Hidden Connectors: Compatible with motherboards featuring hidden connectors and maximizes clean cable management for a clutter-free build
- Broad Compatibility: A21 PLUS supports up to 360 mm radiators, graphics cards up to 380 mm in length and CPU air coolers up to 165 mm in height
- Capable Cooling: A21 PLUS features four ARGB fans for exceptional cooling, and the front-panel mesh is 40% porous to maximize the balance of airflow, dust filtering and RGB visibility
- Ample cable management: The A21 PLUS provides a compartment behind the motherboard that is 33 mm wide to keep your wiring tucked away and tidy
Long product name ASUS A21 PLUS Micro Tower White:
Micro-ATX/Mini-ITX, 1 x 2.5", 2 x 2.5"/3.5", ARGB, 8.1 kg, white
ASUS A21 PLUS Micro Tower White:
The ASUS A21 PLUS microATX case offers support for hidden-connector motherboards, 360 mm radiators and 380 mm graphics cards, with two color options, four pre-installed ARGB fans and clean cable management.