Catalog Object Cloud
TP-Link

TP-Link VIGI InSight S385PI Bullet IP security camera Outdoor 3840 x 2160 pixels Wall

Product code:
INSIGHT S385PI(UN)
Brand:
TP-Link
Product family:
VIGI
Product name:
InSight S385PI
GTIN (EAN/UPC):
8885020627862
Bullet Points TP-Link VIGI InSight S385PI Bullet IP security camera Outdoor 3840 x 2160 pixels Wall:
  • 180° Panorama View with Huge Vision
  • 4K (8MP) Ultra HD and IR Range Up to 65.62 ft (20 m)*1
  • Red-Blue Warning Lights with Stronger Deterrence
  • People & Vehicle Analytics*2
  • Human & Vehicle Classification
  • Smart Detection
  • Smart Video Enhancement Technology
  • Audio and Alarm Interface Available
  • IP67 Weatherproof and IK10 Vandal Proof
  • H.265+ Compression Technology
Warranty:
3 year limited warranty
Long product name TP-Link VIGI InSight S385PI Bullet IP security camera Outdoor 3840 x 2160 pixels Wall:
InSight S385PI VIGI 8MP Outdoor IR Panoramic Bullet Network Camera
TP-Link VIGI InSight S385PI Bullet IP security camera Outdoor 3840 x 2160 pixels Wall:
Cut Project Costs with 180° View and 4K (8MP) Clarity
General cameras require multiple units to cover blind spots in large spaces like hotel lobbies, playgrounds, intersections, and warehouses, raising costs. A single panoramic camera with 180° view and 4K resolution reduces installation, deployment, and maintenance costs while covering more area.

Powerful, Efficient Monitoring with Active Defense
Active Defense is a monitoring feature that uses deep learning algorithms or external alarm devices to trigger flashing lights and loud sounds in real time, deterring intruders. It also supports user-created custom voice audio.

Red-Blue Warning Lights with Stronger Deterrence
Red-blue flashing lights are more effective than white lights and create a strong deterrent effect when paired with audio alarms.

Flexible Audio & Alarm Integration
The Audio In/Out and Alarm In/Out ports enable easy integration with external alarm or access control devices.

Instant Event Notifications
When the AI function detects an event or an external alarm device senses an event and sends a signal to the IPC, the alarm will trigger with alerts instantly sent to your phone.

Smart Video Enhancement Technology
True WDR: By analyzing and blending different exposures, True WDR ensures both bright and dark areas remain properly exposed, delivering a well-balanced and natural-looking image even in environments with high-contrast lighting.

Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.

3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.

White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.

Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.