Catalog Object Cloud
Equip

Equip 333313 power distribution unit (PDU) 8 AC outlet(s) 1U Black, Silver

Product code:
333313
Brand:
Equip
Product name:
333313
GTIN (EAN/UPC):
4015867223154
Bullet Points Equip 333313 power distribution unit (PDU) 8 AC outlet(s) 1U Black, Silver:
  • Power plug : Schuko CEE7/7 90° Angled
  • 8 x NFC 61-314
  • Maximum power: 3500W
  • Rating: 220-240V 50/60Hz / 16A
  • Cable Length: 1.8m
  • Material: Aluminum Shell
  • 1U Horizontal installation
Long product name Equip 333313 power distribution unit (PDU) 8 AC outlet(s) 1U Black, Silver:
8-Outlet French Power Distribution Unit, Aluminum Shell
Equip 333313 power distribution unit (PDU) 8 AC outlet(s) 1U Black, Silver:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity and meanwhile avoid the damage caused by voltage fluctuations, surges, and spikes. The product is thoroughly tested to ensure the functionality and reliability. Attached with a 1.8m power cord, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.