CLUB3D MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F
Product code:
CSV-7220
Brand:
CLUB3D
Product name:
MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F
GTIN (EAN/UPC):
8719214471972, 0841615102204, 841615102204
Bullet Points CLUB3D MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F:
- Features:
- Support dual display(DP+HDMI™) 3840 x 2160 @ 60Hz
- Support HDCP2.2 and 3D
- USB Powered, cable included
- Support SST mode at MAC OS®
- Support MST mode at Windows®
Warranty:
2 years
Long product name CLUB3D MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F:
MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F
CLUB3D MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F:
The CSV-7220 is a MST hub DisplayPort™ 1.4 to DisplayPort™ + HDMI™ 4K60Hz M/F. This DisplayPort™ 1.4 MST hub is designed to cater for your most versatile connectivity demands, such as Tablet, laptop, etc. with a free DP™ (DisplayPort) port.
Give your device more displays. PCs and notebooks are increasingly becoming more powerful and smaller in the physical form factor. With a single DP™1.4 port available you can now drive one-Displayport™ screen simultaneously with a HDMI™ screen at 4K60Hz or One DP™ display at 8K30Hz in MST mode Windows). All it needs is a free DP™ 1.4 port on your Laptop or PC to connect to the MST hub and will provide you with unparalleled connection options for Dual 4K60Hz displays. The setup is easy and simple to do, provided your system supports DP1.4 specifications and DSC1.2 Compression, resolutions can be limited if the source device is lower. The CSV-7220 is externally powered by a USB Type-A to Micro USB cable which comes with the product.
Give your device more displays. PCs and notebooks are increasingly becoming more powerful and smaller in the physical form factor. With a single DP™1.4 port available you can now drive one-Displayport™ screen simultaneously with a HDMI™ screen at 4K60Hz or One DP™ display at 8K30Hz in MST mode Windows). All it needs is a free DP™ 1.4 port on your Laptop or PC to connect to the MST hub and will provide you with unparalleled connection options for Dual 4K60Hz displays. The setup is easy and simple to do, provided your system supports DP1.4 specifications and DSC1.2 Compression, resolutions can be limited if the source device is lower. The CSV-7220 is externally powered by a USB Type-A to Micro USB cable which comes with the product.