Catalog Object Cloud
Mars Gaming

Mars Gaming MCFUSIONM computer case Mini Tower Black

Product code:
MCFUSIONM
Brand:
Mars Gaming
Product name:
MCFUSIONM
GTIN (EAN/UPC):
8435693108184
Bullet Points Mars Gaming MCFUSIONM computer case Mini Tower Black:
  • Mini Tower PC
  • micro ATX, Mini-ITX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Side window Tempered glass panel(s)
  • Black
Long product name Mars Gaming MCFUSIONM computer case Mini Tower Black:
Mini-Tower, MicroATX / Mini-ITX, 475x285x370mm, USB 3.0 x1 / USB 2.0 x2, 1x 3.5" HDD + 2x 2.5" SSD, Black
Mars Gaming MCFUSIONM computer case Mini Tower Black:
The MC-FUSIONM, with its unique continuous curved glass, combines design and functionality in a compact Micro-ATX case. Designed for setups seeking a balance between performance and space, it offers support for up to 9 fans, 360mm liquid cooling, and a dual-chamber design for a clean and organized interior. Its CUSTOM approach allows you to customize every detail to create advanced configurations without limits. Style, technology, and performance, all in a more compact format.

Exclusive Design with Continuous Curved Glass
The MC-FUSIONM takes gaming design to the next level with its unique continuous curved glass. This high-quality double panel protects your components and transforms your setup into a work of art, highlighting the internal lighting from any angle. Cutting-edge aesthetics and impeccable functionality come together in this Micro-ATX case.

Available in Two VersionsBlack and White
Choose the one that best suits your style and setup.

Dual Chamber Design
The MC-FUSIONM features a dual-chamber design that strategically separates the power supply and hard drives into a hidden side compartment. This configuration optimizes airflow, improves cooling, and maximizes internal space, delivering a clean, organized setup with superior thermal performance.

Optimized Internal Space
The MC-FUSIONM is designed for advanced builds in a compact form factor. It is compatible with Micro-ATX and Mini-ITX motherboards, and can accommodate graphics cards up to 445mm and CPU coolers up to 160mm. Its cable management system ensures a clean and professional build, ideal for compact high-performance setups.

High Performance Cooling
Take full advantage of the MC-FUSIONM’s thermal performance. Designed to support up to 9 fans and liquid cooling systems up to 360mm, this case ensures excellent thermal management. The side, bottom and top mesh panels are strategically placed to maximize airflow, keeping your components at optimal temperatures even during demanding gaming sessions.

CUSTOM DESIGN
Perfect for those looking for complete control over their setup and with no pre-installed components, the MC-FUSIONM case gives you the freedom to customize every detail, from liquid cooling systems to fans and other components. Designed to adapt to your needs, it allows you to mount advanced thermal solutions and optimize the performance of your rig. With the MC-FUSIONM, the setup is completely yours.