Celly BOOSTBK portable/party speaker Black 5 W
Product code:
BOOSTBK
Brand:
Celly
Product name:
BOOSTBK
GTIN (EAN/UPC):
8021735194743
Bullet Points Celly BOOSTBK portable/party speaker Black 5 W:
- Cylinder 5 W Black
- Wireless 3.5 mm connector AUX in
- Built-in battery Lithium Polymer (LiPo) 4.44 Wh 1200 mAh
- 1 pc(s)
Long product name Celly BOOSTBK portable/party speaker Black 5 W:
5W, 4Ohm, 90Hz, MicroUSB, 1200mAh, up to 120h, 10m, 373gr, black
Celly BOOSTBK portable/party speaker Black 5 W:
BOOST YOUR MUSIC EXPERIENCE
Boost and UltraBoost are wireless speakers with a power of respectively 5W and 10W, that ensures the best audio quality to listen to your music both indoors and outdoors. The battery life of 4h and 6h allows you to enjoy your playlists without any worry.
The speakers of the Boost collection come also with TWS function: you can simultaneously pair two speakers to your device and play your tracks at the same time on both speakers in stereo mode. With Boost and Ultraboost you can listen to your music in any situation: they are water resistant and are equipped with a practical hook to easily hang them anywhere. They come with a Type-C charging port and an AUX in port to connect your device also via Jack 3.5mm.
Choose your favorite variant:
• Boost: 5W power – 4h of battery life
• UltraBoost: 10W power – 6h of battery life
Boost and UltraBoost are wireless speakers with a power of respectively 5W and 10W, that ensures the best audio quality to listen to your music both indoors and outdoors. The battery life of 4h and 6h allows you to enjoy your playlists without any worry.
The speakers of the Boost collection come also with TWS function: you can simultaneously pair two speakers to your device and play your tracks at the same time on both speakers in stereo mode. With Boost and Ultraboost you can listen to your music in any situation: they are water resistant and are equipped with a practical hook to easily hang them anywhere. They come with a Type-C charging port and an AUX in port to connect your device also via Jack 3.5mm.
Choose your favorite variant:
• Boost: 5W power – 4h of battery life
• UltraBoost: 10W power – 6h of battery life