Catalog Object Cloud
Samsung

Samsung Galaxy Tab S11 5G (11")

Product code:
SM-X736BZAREEB
Brand:
Samsung
Product family:
Galaxy Tab
Product name:
Galaxy Tab S11 5G (11")
GTIN (EAN/UPC):
8806097728412
G means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Samsung Galaxy Tab S11 5G (11"):
  • Slate Tablet PC Grey
  • 27.9 cm (11") 2560 x 1600 pixels AMOLED
  • 128 GB Flash Card reader integrated
  • Single camera 13 MP Front camera 12 MP
  • 5G Wi-Fi 6E (802.11ax) Bluetooth 5.4
  • 8400 mAh
Long product name Samsung Galaxy Tab S11 5G (11"):
11", 2560 x 1600, 12/128GB, 13MP, 12MP, 5G, Wi-Fi 6e, Bluetooth 5.4, 8400 mAh, Android
Samsung Galaxy Tab S11 5G (11"):
Slim and light. Feels just right.
Packing powerful AI features in a slim, lightweight design, Galaxy Tab S11 is a productivity powerhouse everywhere you go. Its brilliant display and charge-less, hexagon-shaped pen make Galaxy Tab S11 the ultimate creative companion when you need it. And its lightweight, slim, design make it effortlessly portable when you're on the move.

 
 

From idea to AI-sketch to notes, instantly
Just sketch it, and let AI take it from there. With Drawing Assist, your rough drawing is transformed into a polished AI-generated image in seconds. Once it's ready, drop it into Notes to keep your ideas going. Quick, simple, and seamless.

Smarter writing, made simple
Writing Assist helps you refine and transform your text in seconds. Effortlessly draft, craft and revise any piece of writing to match your intended meaning and turn thoughts into polished, ready-to-use content. Adjust the style and tone with a few taps, to convey your message just the way you want it. Then easily drag and drop the enhanced version into one of many supported apps in your workspace.

Light to carry. Built to perform
From its super slim bezel to its upgraded brightness, Galaxy Tab S11s 11.0" Dynamic AMOLED 2X displays deliver incredibly immersive visuals, even in bright outdoor light, with improved brightness over Galaxy Tab S9. From streaming to gaming, the superior display let's you experience your favorite entertainment like never before—at home and on the go.

Slim. Thin. Optimised
Galaxy Tab S11 is even slimmer and lighter than Galaxy Tab S9. Its refined profile makes it easy to hold, pack, and carry. So you can work and create wherever inspiration strikes.

Upgraded for more angles
Enjoy a more immersive view from every angle with the Galaxy Tab S11's thinner bezel design and upgraded brightness. Fully immerse yourself in massive displays that deliver stunning visuals, even in bright, sunlit outdoor environments.

Smart AI. Seamless performance.
Fuel every moment with ultra-fast performance, now enhanced for AI. Galaxy Tab S11s upgraded processor works to deliver stunning graphics, smooth multitasking and next-level speed. Improved NPU, CPU and GPU let you experience silky smooth scrolling and ultra low lag as you seamlessly switch between all your favorite features, apps and content in the blink of an eye.

Lasts as long as you do
Stay powered through your busiest days with lightning fast charging, longer-lasting battery that delivers up to 18 hours of video playback.

Safe from drops and dust
Wrapped in enhanced Armor Aluminum and IP68 Galaxy Tab S11 is built to withstand whatever the day throws it's way.

Quick access to Quick tools
Instantly access the Quick tools menu right from S Pen. Update settings like thickness, colour, favourites, Note Assist, and more in a flash.

Quick thoughts. Big impact
Easily attach Sticky note to Samsung Notes files using the S Pen. Keep important details in sight where you need them, every time.

Your Apps. Your way
Galaxy Tab S11 comes preloaded with apps like Goodnotes, LumaFusion, Clip Studio Paint, and Notion. Making it easy to take notes, edit, draw and stay organised from the start. Youll also have access to optimised apps like Noteshelf 3, ArcSite, Sketchbook, and Picsart, all designed to run smoothly and enhance your creative experience.