Catalog Object Cloud
AOC

AOC G4 Q27G42XE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red

Product code:
Q27G42XE
Brand:
AOC
Product family:
G4
Product name:
Q27G42XE
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC G4 Q27G42XE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red:
  • 68.6 cm (27") Black, Red
  • Built-in speaker(s)
  • HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 180 Hz Response time: 1 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
  • 2560 x 1440 pixels Quad HD Panel type: Fast IPS
  • Energy efficiency class (SDR): E CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC G4 Q27G42XE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red:
Screen size (inch) 27, Panel resolution 2560x1440, Max Refresh rate 180 Hz, Response time MPRT 0.5 ms, Panel type Fast IPS, HDMI HDMI 2.0 x 2, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC G4 Q27G42XE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Red:
Enhance your setup with the Q27G42XE 27" QHD Gaming Monitor
The Q27G42XE features a 27" QHD Fast IPS panel, 180Hz refresh rate, and 1ms GtG response time for crisp and smooth visuals. With HDR10, G-Sync compatible, and low input lag, it ensures reliable performance. A battle-station-ready design, recyclable packaging, and G-Menu software make this monitor a practical and eco-friendly addition to any gaming setup.