Catalog Object Cloud
Mars Gaming

Mars Gaming MC-LCD Mini Tower Black

Product code:
MCLCD
Brand:
Mars Gaming
Product name:
MC-LCD
GTIN (EAN/UPC):
8435693105510
Bullet Points Mars Gaming MC-LCD Mini Tower Black:
  • 8" IPS LCD screen
  • Side, top and front Mesh grille
  • Tempered glass side panel
  • Liquid cooling up to 360mm
Long product name Mars Gaming MC-LCD Mini Tower Black:
Mini-Tower, ATX, 2.5"/3.5", 8" IPS, 1280 x 800, 300 cd/m2, 1:800, USB-C, USB 3.0, 3.5 mm, 455 x 206 x 354 mm, 6 Kg, Black
Mars Gaming MC-LCD Mini Tower Black:
The MC-LCD computer case takes gaming and productivity to the next level, combining a sophisticated compact Micro-ATX design with a robust steel construction and mesh design that ensures optimal airflow. Its high-resolution 8-inch IPS LCD screen opens up a world of possibilities for customization and multitasking. Equipped to house advanced liquid cooling systems and next-generation graphics cards, this case doesn’t skimp on connectivity with USB 3.0, HD Audio, and USB-C ports. It also stands out for its ample storage space and expansion options, making it a perfect choice in terms of capacity and functionality.

CUSTOM DESIGN AND ADVANCED FUNCTIONALITY
This sleek and compact premium CUSTOM case comes with no pre-installed components so you can add your favorite components, from fans, vertical graphics card adapters, or liquid cooling systems up to 360mm. Its robust steel construction and slim design ensure a sophisticated aesthetic and maximum durability. Equipped with the latest in connectivity technology and an integrated LCD screen, the MC-LCD case redefines user interaction, promising an immersive and unique user experience. Get ready to customize your gaming or workspace with total freedom and style.

AVAILABLE IN 2 COLORSBLACK OR WHITE
Choose the one that best suits your setup!

EFFICIENT AIRFLOW WITH MESH DESIGN
Maximize the performance of your PC case with the Mesh panel, top side and front design, designed to provide exceptional airflow and prevent overheating, enhancing cooling and turning this PC case into the center of your setup. Ideal for long hours of gaming or intensive work.

CUTTING-EDGE CONNECTIVITY
This gaming PC case offers top-level connectivity with optimized accessibility: a USB 3.0 port, HD Audio port, and USB-C for ultra-fast transfers and unmatched efficiency. Designed to facilitate interaction and enhance the user experience, it represents the ideal combination of design and functionality in PC cases for gaming and technology enthusiasts.

INTEGRATED LCD SCREEN. IMMERSIVE EXPERIENCE
Optimize your work or gaming space with your PC case's innovative 8-inch IPS LCD screen, adaptable in vertical or horizontal orientations and with the ability to install side and front quickly and easily. With a high resolution of 1280x800 and HDMI connection, this screen adds versatility and functionality, allowing you to manage multiple tasks and take your creativity to the next level. It is the ideal tool for those looking for the best gaming case and for content creators looking for efficiency and customization.

SUPERIOR CAPACITY AND COOLING
Unlock your potential. Equipped to hold 2 hard drives and with 4 expansion slots, this computer case is ideal for incorporating the latest generation graphics cards up to 417mm, allowing you to build a high-performance PC. It enhances thermal management with capacity for CPU heatsinks up to 170mm, the possibility of installing up to 7 120mm fans and full support for liquid cooling systems up to 360mm.

FRONT POWER SUPPLY
The MC-LCD case is distinguished by its unique design that allows the power supply to be installed on the front panel, with the possibility of adjusting its height at different levels. This innovative design ensures a more efficient distribution of components and better accessibility to the other components, as well as optimizing the internal airflow, thus guaranteeing superior performance and exceptional thermal stability.