LogiLink 10m Cat6 U/UTP RJ45 networking cable White U/UTP (UTP) Flat
Product code:
CF2091U
Brand:
LogiLink
Product name:
10m Cat6 U/UTP RJ45
GTIN (EAN/UPC):
4052792024340
Bullet Points LogiLink 10m Cat6 U/UTP RJ45 networking cable White U/UTP (UTP) Flat:
- Flat patch cable Cat.6 U/UTP
- Extra thin and slim patch cable
- ISO/IEC 11801 Channel Class E
- 4 x 2 x 32/7AWG copper wire
- Flexible PVC Jacket
- Cable OD: 1.38 x 6.05 mm
Long product name LogiLink 10m Cat6 U/UTP RJ45 networking cable White U/UTP (UTP) Flat:
Patch cable SlimLine, flat, Cat.6, U/UTP, white, 10 m
LogiLink 10m Cat6 U/UTP RJ45 networking cable White U/UTP (UTP) Flat:
Patch cable SlimLine, flat, Cat.6, U/UTP, white, 10 m" from LogiLink Professional
LogiLink’s Flat Ethernet Cables are ideal for installation in tight spaces such as under carpet and behind furniture. This provides also plenty of ventilation space for network rack components, while improving the look of your wiring setup when installed in plain view. It is ideal for network adapters, hubs, switches, and patch panels where space or cable flexibility is an issue.
LogiLink’s Flat Ethernet Cables are ideal for installation in tight spaces such as under carpet and behind furniture. This provides also plenty of ventilation space for network rack components, while improving the look of your wiring setup when installed in plain view. It is ideal for network adapters, hubs, switches, and patch panels where space or cable flexibility is an issue.