Conceptronic ABBY USB 3.0 to SATA Adapter
Product code:
ABBY01B
Brand:
Conceptronic
Product name:
ABBY USB 3.0 to SATA Adapter
GTIN (EAN/UPC):
4015867224564
Bullet Points Conceptronic ABBY USB 3.0 to SATA Adapter:
- Suitable for 2.5” SATA HDD or SSD
- Supports UASP
- USB 3.0 SuperSpeed (5Gb/s)
- Simple Plug and Play installation
Long product name Conceptronic ABBY USB 3.0 to SATA Adapter:
ABBY USB 3.0 to SATA Adapter
Conceptronic ABBY USB 3.0 to SATA Adapter:
The USB to SATA adapter easily adds an external 2.5"" SATA solid-state drive or hard drive to your PC or laptop, offering a steady and efficient data transmission with transfer rate of up to 6Gbps.
The compact size of the device makes it mobile for easy portability, and the adapter is ready for instant use without buying an enclosure and going through the process of installing it. Perfect for transferring large video files and making backups.
The compact size of the device makes it mobile for easy portability, and the adapter is ready for instant use without buying an enclosure and going through the process of installing it. Perfect for transferring large video files and making backups.