Catalog Object Cloud
Philips

Philips 3000 series HR2191/01 blender 2 L Tabletop blender 600 W Black, Transparent

Product code:
HR2191/01
Brand:
Philips
Product family:
3000 series
Product name:
HR2191/01
GTIN (EAN/UPC):
8720389001987, 8720389000157
Bullet Points Philips 3000 series HR2191/01 blender 2 L Tabletop blender 600 W Black, Transparent:
  • ProBlend system
  • 2L Maximum Capacity
  • 1.25L Effective Capacity
  • 2 Speed settings + pulse
  • Plastic Jar
Warranty:
2 year
Long product name Philips 3000 series HR2191/01 blender 2 L Tabletop blender 600 W Black, Transparent:
3000 Series Blender HR2191/01 Smooth blends with no lumps in 45 seconds
Philips 3000 series HR2191/01 blender 2 L Tabletop blender 600 W Black, Transparent:
Smooth blends with no lumps in 45 seconds
Unique ProBlend system

Unique ProBlend system ensures smooth consistency
Unique ProBlend system perfectly combines 3 technologies, custom-designed to ensure smooth blending with no lumps in just 45 seconds. The 600W power motor drives the blending flow to circulate all your ingredients evenly, while the innovative blade design is specially shaped to maximize the cutting area. Last but not least, the jar is designed with unique ribs to continuously guide ingredients back into the blending flow.

Crushes ice into fine pieces in just 45 seconds
Use the ProBlend system plus the Pulse setting to crush ice cubes into fine pieces in just 45 seconds. Perfect for your favorite chilled drinks and smoothies, and great for special desserts.

2 speeds + Pulse settings to choose from
Produce a wide range of drinks and enable fast ingredient preparation for your favorite meals with 2 speed and Pulse settings to choose from. Use for ingredients from herbs, spices and veggies, to grinding coffee, and even crushing ice to make a delicious chilled smoothie.

Large jar perfectly sized for your family's needs
Serves up to 6 drinks (based on 200ml glass size) thanks to 1.25L effective capacity.

Download the NutriU app for healthy, tasty family favorites
Download and discover the NutriU app with +200 ideas on how to make your favorite drinks, meals and snacks with the help of your new blender. Healthy cooking should be simple and leave your family wanting more. That is why the NutriU app offers a variety of healthy alternatives of your favorite dishes. From healthy chocolate desserts to nutrient-packed main meals, we create our recipes healthy but without compromising on delicious taste.

MTP sensor prevents motor overheating
Special Motor Thermo Protection (MTP) sensor is designed to prevent the motor from overheating and protects from over-current condition during use.

Ergonomic and robust design for ease of use
The design has been carefully considered to be both ergonomic and robust, while also being modern and stylish, sized to fit in all types of kitchen. The jar shape is comfortable to grip and the rotary knob enables easy operation.

Easy to clean and dishwasher safe
The jar has a removable lid to make cleaning easy. The jar, blades and lid are all dishwasher safe.

Durable stainless steel blades
Durable stainless steel blades stay sharp and free from rust or tarnishing for longer.

Suction feet for no vibrations during use
The blender features suction feet for stability and to ensure it doesn’t vibrate during use.