Catalog Object Cloud
Acer

Acer TravelMate P2 TMP214-55-G2-TCO-54X9 Intel Core 5 120U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Product code:
NX.B63EB.003
Brand:
Acer
Product family:
TravelMate
Product series:
P2
Product name:
TMP214-55-G2-TCO-54X9
GTIN (EAN/UPC):
4711474153180
<b>Intel® Core™ processors</b><br><br>Delivering robust, real-world performance, Intel® Core™ processors give laptop users the power they can rely on for casual gaming, multitasking, and reliable connectivity.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Acer TravelMate P2 TMP214-55-G2-TCO-54X9 Intel Core 5 120U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
  • Windows 11 Pro 64-bit
  • Intel Core 5 120U (12MB Cache)
  • 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • 16GB DDR5-SDRAM & 512GB SSD
Long product name Acer TravelMate P2 TMP214-55-G2-TCO-54X9 Intel Core 5 120U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
Intel Core 5 120U (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
Acer TravelMate P2 TMP214-55-G2-TCO-54X9 Intel Core 5 120U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
The durable and sustainably designed TravelMate P2 features improved performance, business-grade security, and a highly refined user experience for work and video conferencing that makes it one of the best value laptops for small businesses.

A New Level of Usability
Get work done with ease thanks to the 16:10 display that offers more vertical screen real estate. This small business laptop also features a 180° hinge, large touch pad, numeric keypad2, and keys with a 1.55mm travel distance for better usability.

Guaranteed Performance
With Intel vPro®1 and up to a 13th Gen Intel® Core™ i7 CPU1, NVIDIA® GeForce RTX™ 2050 GPU1, and up to 64GB1 DDR4 memory, this laptop offers all the performance needed to keep up with your work. It also comes with Acer Dust Defender that minimizes dust accumulation in the device for consistent performance.

Strong on Security
Secure your data and work without worry. This secured-core PC features discrete TPM 2.0, fingerprint reader1 and IR camera1 for secure login. The added privacy shutter reduces the risk of unauthorized access of your webcam.

Optimized Video Conferencing
The FHD1 webcam with HDR and TNR functions help you look your best in any lighting environment. Video calls are a breeze with dual microphones optimized with Acer PurifiedVoice’s AI-powered noise‑reduction and upward facing speakers with DTS® Audio.

Staying Connected
Stay connected no matter where you are with Wi-Fi 6E1 and 4G LTE1 connectivity. Connect all your peripherals with this laptop’s wide variety of ports including a Type C Thunderbolt 4 port supporting 40Gbps data transfer and dual 4K displays.

Designed for Sustainability
This EPEAT registered4 small business laptop uses PCR plastic, an OceanGlass™ touchpad made from ocean-bound plastics, 100% recycled packaging materials, and select configurations in some countries come TCO Certified3. This laptop’s lifespan is further increased with MIL-STD-810H durability and reinforced IO ports.