Catalog Object Cloud
TP-Link

TP-Link VIGI NVR1104H-4P White

Product code:
VIGI NVR1104H-4P
Brand:
TP-Link
Product family:
VIGI
Product name:
NVR1104H-4P
GTIN (EAN/UPC):
4897098688786, 9999009303520
Bullet Points TP-Link VIGI NVR1104H-4P White:
  • 4K HDMI Video Output & 16MP Decoding Capacity: Sharp image definition up to 8MP and a 4-channel display ensures you capture every detail, from every angle‡
  • Simplified Deployment with PoE+: Easily connect and power your PoE camera with one RJ45 cable transmitting both data and power. No power adapter needed
  • Simple HDD Installation†: Install and remove the HDD manually with easy side access
  • 4-Channel Simultaneous Playback△ : Replay the feed from up to 4 cameras at the same time, increase replay speed, and find events in the video schedule to easily review footage
  • H.265+: Without using any extra bandwidth, your camera transmits compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality
  • ONVIF Ensures Compatibility*: Easily add IPCs from VIGI and other brands to establish a powerful and varied network thanks to barrier-free compatibility
  • Plug & Play: Allows new and unused VIGI IP Cameras to be added automatically to the new NVR and activated instantly, making installation faster than ever before
  • 24/7 Continuous Recording: Stores up to 10 TB of footage from connected cameras to secure your data for quick, convenient access
  • Remote Monitoring: The dedicated VIGI app, web UI, and VIGI Security Manager enable remote monitoring, providing ease and convenience
  • Built-In Speaker: Enjoy real-time audio output without needing peripherals for greater convenience
  • Flexible Installation: Choose the suitable installation method by simply mounting your NVR on the wall, or placing it on or under a desk
Long product name TP-Link VIGI NVR1104H-4P White:
VIGI 4 Channel PoE+ Network Video Recorder
TP-Link VIGI NVR1104H-4P White:
Every angle all on one screen

4K HDMI Video Output & 16MP Decoding Capacity

Sharp image definition up to 8MP and a 4-channel display ensures you capture every detail, from every angle.

Dedicated 4 PoE+ ports (53 W budget) for simplified IP camera deployment.

Features 4× 10/100Mbps PoE+ ports, the NVR supports up to 30 W on each PoE+ port. Designed to use a single Ethernet cable for both data and power transmission, it offers flexible installation to fit in various surveillance scenarios for small businesses, such as groceries, warehouses, restaurants, and financial institutions.

Reviewing footage is faster than ever
4-Channel Simultaneous Playback

Replay the feed from up to 4 cameras at the same time, increase replay speed, and find events in the video schedule to easily review footage.

More compression. More savings. Same quality

Without using any extra bandwidth, your cameras transmit compressed crystal-clear video to save disk space, ease network loads, and reduce monitoring costs without sacrificing image quality.