Catalog Object Cloud
Lindy

Lindy 38313 matrix switcher AV matrix switcher 6.2 W

Product code:
38313
Brand:
Lindy
Product name:
38313
GTIN (EAN/UPC):
4002888383134
Bullet Points Lindy 38313 matrix switcher AV matrix switcher 6.2 W:
  • Switches between 2 HDMI source devices and 2 HDMI displays connected simultaneously
  • Supports resolutions up to 4K UHD 3840x2160@120Hz or 8K 7680x4320@60Hz, with additional support for HDR
  • Extract audio from HDMI to Toslink (Optical) and 3.5mm audio
  • EDID Management system for controlling and ensuring the optimum resolution possible
Warranty:
2 year
Long product name Lindy 38313 matrix switcher AV matrix switcher 6.2 W:
2x2 HDMI 8K60 Matrix, HDMI, TosLink, 3.5mm
Lindy 38313 matrix switcher AV matrix switcher 6.2 W:
A matrix switch is a multi-port solution for distributing content from multiple sources to several displays in a variety of configurations.

The Lindy 2x2 HDMI 8K60 Matrix Switch is a premium, compact solution for distributing content from two devices to two displays. Dual HDMI inputs and outputs provide the ability to switch between 2 separate source devices or 2 connected HDMI displays, or output video simultaneously.

With support for HDMI 8K signals, this matrix allows for the transmission of high quality 4K UHD 3840x2160@120Hz or 8K 7680x4320@60Hz resolutions, while additional support for HDR (High Dynamic Range) ensures video content can be viewed with enhanced brightness, greater contrasts and a much wider colour gamut, perfect for high quality residential setups or small scale digital signage installations in retail.

HDCP 2.3 support ensures there are no compatibility issues with 8K content when connected to source devices including set top boxes, Blu-Ray players and 8K HDR media players. Simple EDID management via an integrated switch allows the user to control and ensure the optimum resolution based on their connected displays.

As well as HDMI audio pass-through, a 3.5mm audio port allows for a separate connection of both analogue speaker systems, and optical audio devices such as soundbars and amplifiers, for creating immersive audio experiences to compliment the video on screen.

This matrix can be easily controlled via push button switching on the unit, while the included remote control also allows the user to have better control over multiple videos and displays, great for trade shows, training presentations or sales demonstrations.