Catalog Object Cloud
Nanocable

Nanocable 10.15.3715 HDMI cable 15 m HDMI Type A (Standard) Black, Pink

Product code:
10.15.3715
Brand:
Nanocable
Product name:
10.15.3715
GTIN (EAN/UPC):
8433281009752
Bullet Points Nanocable 10.15.3715 HDMI cable 15 m HDMI Type A (Standard) Black, Pink:
  • 15 m
  • HDMI Type A (Standard) Straight Male
  • HDMI Type A (Standard) Straight Male
  • HDMI version: 2.0
  • 60 Hz
  • 3D Audio Return Channel (ARC)
  • Black, Pink
Long product name Nanocable 10.15.3715 HDMI cable 15 m HDMI Type A (Standard) Black, Pink:
HDMI A / HDMI A, HDMI 2.0, 18 Gbps, 4K x 2K@60 Hz, 3D, HDR, ARC, 15 m, 1.36 kg
Nanocable 10.15.3715 HDMI cable 15 m HDMI Type A (Standard) Black, Pink:
- HDMI V2.0 cable with Type A male connector on both ends
- Bandwidth up to 18 Gbps
- Chipset with repeater on OUTPUT connector
- Multiple shielding for maximum reduction of possible interference
- Manufactured with high quality copper conductors
- Backward compatible with previous HDMI specifications
- Supports video resolutions up to 4Kx2K@60Hz
- HDR (High Dynamic Range) compatible
- Supports audio return channel (ARC) functionality
- Allows 3D
- Supports up to 32 channels of uncompressed digital audio
- Length: 15 meters
- Color: Black
- Regulations: RoHS
- Functioning test: 100% tested

Package content:
1 x HDMI V2.0 4K@60Hz 18Gbps 4K@60Hz HDMI Cable, 15m