Catalog Object Cloud
UNYKAch

UNYKAch Power Supply 2U 600W 80 Plus Bronce

Product code:
UKPSU2U600W
Brand:
UNYKAch
Product name:
Power Supply 2U 600W 80 Plus Bronce
GTIN (EAN/UPC):
6974560220717
Bullet Points UNYKAch Power Supply 2U 600W 80 Plus Bronce:
  • 600 W 100 - 240 V 50 - 60 Hz
  • Motherboard power connector: 24-pin ATX
  • Server 2U 80 PLUS Bronze
  • Active 6 cm 0 - 5000 RPM
  • Silver
Warranty:
3 Years
Long product name UNYKAch Power Supply 2U 600W 80 Plus Bronce:
2U, 600W, APFC, INTEL 2.3, 100-240V 10-5A / 50-60 Hz, 240 x 100 x 70 mm, 1.8 kg
UNYKAch Power Supply 2U 600W 80 Plus Bronce:
UNYKA PRO presents this FLEX ATX 2U Certified 80 Plus power supply, it is made with Japanese capacitors to be used in professional environments, since it has a real continuous power of 600W. This supply is specially designed to be mounted in chassis that support 2U power supply formats.

It has a 60mm fan with double ball bearings to prolong its lifespan, located in the inner part to reduce noise, and ensure constant airflow and optimal cooling under any workload.