Catalog Object Cloud
ASUS

ASUS TUF Gaming VG279Q5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
90LM0C30-B01171
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG279Q5A
GTIN (EAN/UPC):
4711636007108, 0199291007109, 199291007109
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG279Q5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
  • 27” Full HD(1920 x 1080) Fast IPS panel with 200Hz refresh rate for fast paced gameplay
  • ASUS Fast IPS technology enables a 0.3ms (min) response time for sharp gaming visuals with high frame rates
  • FreeSync Premium and G-Sync compatible delivers a seamless, tear-free gaming experience
  • ASUS Extreme Low Motion Blur Sync (ELMB SYNC) technology enables ELMB together with variable refresh rate, eliminating ghosting and tearing for sharp gaming visuals with high frame rates
  • DisplayWidget Center enables easy OSD access and monitor settings adjustments with a mouse
  • TUF Gaming A.I technology with AI-powered features to enhance users' gaming experience
Long product name ASUS TUF Gaming VG279Q5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
TUF Gaming Series 5 - VG279Q5A Gaming Monitor – 27-inch Full HD Fast-IPS panel, 200Hz, 0.3ms , G-SYNC® compatible, AMD FreeSync Premium, ELMB SYNC, 99% sRGB, DisplayWidget Center, Gaming AI
ASUS TUF Gaming VG279Q5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
TUF Gaming VG279Q5A is a 27-inch Full HD monitor that delivers five advanced upgrades for top-tier gaming. It features a lightning-fast 200Hz refresh rate and 0.3ms response time, along with AMD FreeSync™ Premium and NVIDIA® G-SYNC® compatibility for ultra-smooth gameplay. With enhanced color performance, updated Gaming AI, and effortless control via DisplayWidget Center, this monitor keeps you ahead of the competition.

EXCEPTIONAL GAMING EXPERIENCES
The Fast IPS panel offers quick response times, supersmooth gameplay, and crisp visuals with 1920 x 1080 resolution to take your game to the next level.

UNSTOPPABLE GAMING PERFORMANCE
Boasting an impressive 200Hz refresh rate and a 0.3ms (min) GTG response time, VG279Q5A delivers lightning-fast gameplay with buttery-smooth, lag-free visual.

GAME WITHOUT LIMITS
Supports NVIDIA G-SYNC and AMD FreeSync Premium technologies for smooth, tear-free visuals. Additionally, ASUS ELMB Sync eliminates ghosting during high-frame-rate gaming.
*G-Sync compatible in processing, please check the respective official webpage for the updates compatible list.

VIBRANT COLORS, ENHANCED GAMPLAY
99% sRGB enables VG279Q5A to showcase vibrant colors and deeper contrast for stunningly-immersive visuals.

Sustaining an Incredible Future

Eco-friendly Packaging
ASUS monitors are shipped in packaging made from 100% recycled cardboard. The packaging has been designed to minimize weight and volume, helping to conserve natural resources and allowing more devices to be transported in a single shipping container.