iiyama G-MASTER GB2441HSU-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Product code:
GB2441HSU-B1
Brand:
iiyama
Product family:
G-MASTER
Product name:
GB2441HSU-B1
GTIN (EAN/UPC):
4948570126323
Bullet Points iiyama G-MASTER GB2441HSU-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
- 60.5 cm (23.8") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
- Screen shape: Flat
- Maximum refresh rate: 144 Hz Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): C ErP CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama G-MASTER GB2441HSU-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Get ahead with the 24" GB2441HSU Black Hawk monitor with IPS Panel Technology, 1ms MPRT and height adjustabe stand
iiyama G-MASTER GB2441HSU-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Indulge in exceptional gaming excellence with the 24" GB2441HSU monitor. This display boasts cutting-edge IPS panel technology, a 144Hz refresh rate, and an ultra-swift 1ms MPRT response time. Elevate your gaming adventure to the next level, thanks to FreeSync Technology and the Black Tuner function, ensuring crystal-clear visibility even in the darkest scenes. In addition, equipped with a height adjustable stand (15cm).