NETGEAR GS316P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Product code:
GS316P-100EUS
Brand:
NETGEAR
Product name:
GS316P
GTIN (EAN/UPC):
0606449146882, 606449146882
Bullet Points NETGEAR GS316P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
- Choice of Fast Ethernet and Gigabit Ethernet connectivity
- Energy-efficient technology for power savings
- Auto-MDI/MDIX eliminates the need for crossover cables
- Non-blocking switching architecture for maximum throughput at wire speed
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Power-over-Ethernet (PoE) option available for powering IP Security Cameras, VoIP phones, wireless access points, and other PD-powered devices
- Fanless design for silent operation
- Desktop, wall-mountable or rack-mountable (GS324, GS348)
Long product name NETGEAR GS316P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
GS316P - 16-Port Gigabit Ethernet Unmanaged PoE+ Switch,Port-Gigabit-Ethernet-PoE + Switch, 115W PoE + Budget
NETGEAR GS316P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
NETGEAR 300 Series Gigabit Ethernet Unmanaged Switches with PoE provide easy, reliable, and affordable network connectivity for home and small offices. With these unmanaged plug-and-play switches, you can expand your network connections to multiple devices instantly.
The unmanaged switches provides power and data from a single Ethernet (CAT-5e) cable to devices such as IP cameras, VoIP/ Internet-based phones, wireless access points, etc. The majority of these models also support PoE power auto-balance and allocation feature.
NETGEAR’s unique PoE technology automatically balances the PoE power based on the device needs independent of PoE class detected. These switches deliver the power the device needs, at the most granular level.
The unmanaged switches provides power and data from a single Ethernet (CAT-5e) cable to devices such as IP cameras, VoIP/ Internet-based phones, wireless access points, etc. The majority of these models also support PoE power auto-balance and allocation feature.
NETGEAR’s unique PoE technology automatically balances the PoE power based on the device needs independent of PoE class detected. These switches deliver the power the device needs, at the most granular level.