iiyama XUB2492HSU-W6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White
Product code:
XUB2492HSU-W6
Brand:
iiyama
Product name:
XUB2492HSU-W6
GTIN (EAN/UPC):
4948570123346
Bullet Points iiyama XUB2492HSU-W6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
- 60.5 cm (23.8") White
- Height adjustment 15 cm Built-in speaker(s)
- HDMI DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time: 0.4 ms Response time (MPRT): 0.4 ms
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): D ErP, TCO CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama XUB2492HSU-W6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
24” IPS technology panel with 150mm height adjustable stand and 100Hz refresh rate
iiyama XUB2492HSU-W6 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED White:
Stylish edge-to-edge design makes the ProLite XUB2492HSU perfect for multi-monitor set-ups. The IPS panel technology offers accurate and consistent colour reproduction with wide viewing angles. The 100Hz refresh rate together with AdaptiveSync function provides an instant, tangible improvement in image smoothness. High contrast and brightness values mean the monitor will provide excellent performance for photographic and web design. Equipped with speakers, USB 3.2 hub, headphone socket, HDMI and DisplayPort connections, a blue light reducer function to reduce eye fatigue and an ergonomic 150mm height adjustable stand for optimal user comfort, make this 24’’ monitor a great choice for both multi-monitor configuration and office applications.